EN
  • EN
  • DE

PST-.84/30/2.85-EP

Part No PST-.84/30/2.85-EP
Manufacturer 3M
Catalog Custom Parts (N - R)
Description Cold Shrink Quick Insulators QI Series, 0.84/30.0/2.85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1112440-PST-.84/30/2.85-EP
Categories Custom Parts
Manufacturer 3M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PST-.84/30/2.85-EP CAD Model

Description

The PST-.84/30/2.85-EP is a cold shrink tube manufactured by 3M. This product is part of the 3M Cold Shrink series, designed to provide insulation and environmental sealing for electrical connections and splices. Cold shrink tubes offer a convenient and reliable alternative to heat shrink tubing, as they do not require heat for installation, reducing the risk of damage to surrounding components and simplifying the installation process.

Applications

  • Electrical Splices: Provides insulation and environmental sealing for inline splices in electrical cables.
  • Cable Terminations: Used for terminating cables, providing a secure and insulated connection.
  • Connector Sealing: Seals connectors to prevent moisture ingress and corrosion.
  • Antenna Connections: Protects and seals antenna connections in outdoor applications.
  • Direct Burial Applications: Suitable for direct burial applications, providing reliable protection against moisture and soil contaminants.
  • Industrial Cable Repairs: Offers a quick and easy solution for repairing damaged cable jackets.

Features

  • Cold Shrink Technology: Eliminates the need for heat during installation, reducing the risk of damage.
  • EPDM Rubber: Made from durable EPDM rubber, providing excellent weather resistance and electrical insulation.
  • Excellent Environmental Sealing: Provides a watertight seal, protecting connections from moisture, dirt, and other contaminants.
  • Wide Temperature Range: Operates reliably in a wide range of temperatures.
  • UV Resistant: Resistant to degradation from ultraviolet (UV) radiation, making it suitable for outdoor applications.
  • Easy Installation: Pre-expanded and held in place by a removable core, simplifying installation.

Benefits

  • Safe Installation: Eliminates the risk of burns and fire hazards associated with heat shrink tubing.
  • Reliable Protection: Provides a durable and watertight seal, protecting connections from environmental factors.
  • Long-Lasting Performance: EPDM rubber construction ensures long-lasting performance in harsh conditions.
  • Simplified Installation Process: Easy installation saves time and effort.
  • Versatile Application: Suitable for a wide range of applications, including electrical splices, cable terminations, and connector sealing.

Additional Details

The PST-.84/30/2.85-EP is designed to fit a specific range of cable diameters and connector sizes. The tube is supplied pre-expanded on a removable plastic core. To install, the tube is positioned over the connection, and the core is unwound, causing the tube to shrink and provide a tight seal. The EPDM rubber material offers excellent resistance to chemicals and abrasion. The product is designed to meet industry standards for electrical insulation and environmental protection. Detailed installation instructions and technical specifications are available in the product datasheet. Proper selection of the tube size is essential to ensure a secure and reliable seal.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
STMicroelectronics
Lowest to $39.1695
KOA Speer
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
ICT
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Calogic, LLC
Need more? Email Us
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess