EN
  • EN
  • DE

ADV202BBCZ-115

Part No ADV202BBCZ-115
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC VIDEO CODEC JPEG2000 121-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete(EOL)
Type Video, JPEG2000
Resolution (Bits) 16 b
Sigma Delta No
Analog Supply Voltage 1.5V, 3.3V
Digital Supply Voltage 1.5V, 3.3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 121-CSPBGA (12x12)
Win Source Part Number 134354-ADV202BBCZ-115
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV202BBCZ-115 CAD Model

Description

The ADV202BBCZ-115 is a state-of-the-art video codec from Analog Devices Inc., designed to deliver high-quality video compression and decompression. It is a versatile solution for a wide range of applications, including industrial imaging, medical imaging, surveillance systems, and video streaming services. With its advanced features and robust performance, the ADV202BBCZ-115 is an ideal choice for systems where high image quality and system reliability are of utmost importance.

Key Features:

  • High Compression Efficiency: Utilizing JPEG2000, a wavelet-based image compression standard, the ADV202BBCZ-115 offers superior image quality at lower bit rates compared to traditional codecs. This makes it perfect for bandwidth-sensitive applications.
  • Multi-format Support: The device supports a variety of video formats, ensuring compatibility with different types of video streams and systems.
  • Low Latency: Designed to provide real-time encoding and decoding, the ADV202BBCZ-115 is ideal for applications requiring minimal delay between capture and display.
  • Robust Error Resilience: The codec features strong error resilience, which ensures consistent performance even in challenging conditions or with unreliable transmission mediums.

Technical Specifications:

Parameter Value
Resolution Up to 2048 x 2048
Interface Host PCI, Standalone Operation
Power Consumption Low
Operating Temperature -40°C to +85°C
Package 115-ball CSPBGA

The ADV202BBCZ-115 is housed in a compact 115-ball CSPBGA package, making it suitable for space-constrained applications. Its low power consumption is beneficial for portable and remote devices, where energy efficiency is critical. With its ability to operate across a wide temperature range, the ADV202BBCZ-115 is also well-suited for deployment in harsh environments.

Whether you're developing a professional-grade video system or integrating high-quality video capabilities into your product, the ADV202BBCZ-115 by Analog Devices Inc. offers a powerful and reliable solution that meets the demands of modern video processing tasks.

You May Also Be Interested in

Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $5.3111
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $2.4359
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
ams
Lowest to $3.2271
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
AKM Semiconductor Inc.
Lowest to $6.5292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6764 $57.3528
5+ $23.5294 $117.6470
7+ $22.7941 $159.5587
10+ $22.0588 $220.5880
12+ $21.3235 $255.8820
16+ $19.1176 $305.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 144 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess