EN
  • EN
  • DE

CRCW060330R1FKEA

Part No CRCW060330R1FKEA
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description RES SMD 30.1 OHM 1% 1/10W 0603 / 30.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Manufacturer Vishay Dale
Packaging Reel - TR
Resistance 30.1 Ohms
Tolerance ±1%
Power (Watts) 0.1W, 1/10W
Composition Thick Film
Features Automotive AEC-Q200
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Case / Package 0603 (1608 Metric)
Supplier Device Package 0603
Ratings AEC-Q200
Size / Dimension 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max) 0.020" (0.50mm)
Number of Terminations 2
Base Product Number CRCW0603
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number 541-30.1HTR,Q6936817BH,541-30.1HDKR,541-30.1HCT,D11/CRCW0603 100 30R1 1% ET1 E3
Standard Package 5,000
Win Source Part Number 1330572-CRCW060330R1FKEA
Ultra Librarian 3D Model Ultra Librarian CRCW060330R1FKEA CAD Model

Description

The CRCW060330R1FKEA is a surface-mount thick film chip resistor from Vishay, designed for a wide range of general-purpose electronic applications. It provides stable and reliable resistance in circuits for consumer electronics, industrial equipment, and more.

Applications

  • General-purpose electronics
  • Voltage dividers
  • Current limiting resistors
  • Pull-up and pull-down resistors
  • Signal termination

Features

  • 0603 package size
  • Thick film element
  • ±1% tolerance
  • Operating temperature range: -55°C to +155°C
  • AEC-Q200 qualified

Benefits

  • Small footprint for high-density PCB layouts
  • Precise resistance value
  • Robust performance across a wide temperature range
  • Suitable for automotive applications
  • Facilitates automated assembly

Technical Specifications

The CRCW060330R1FKEA resistor has a resistance value of 30.1 ohms with a tolerance of ±1%. It has a power rating of 0.1 W (1/10 W). The temperature coefficient of resistance (TCR) is ±100 ppm/°C. This resistor is available in a 0603 package size, measuring 0.063 inches in length and 0.031 inches in width. It is constructed with a thick film resistive element on an alumina substrate.

The 0603 package size is a popular choice for surface-mount resistors due to its compact size and ease of handling. The ±1% tolerance ensures a high degree of accuracy in resistance value, making it suitable for precision circuits. The AEC-Q200 qualification ensures that the resistor meets the stringent requirements of automotive applications, including resistance to temperature cycling, moisture, and vibration.

The CRCW060330R1FKEA is a versatile and reliable chip resistor suitable for a broad spectrum of electronic applications. Vishay's commitment to quality ensures that this resistor meets the demanding performance and reliability standards of modern electronic systems.

You May Also Be Interested in

Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us
Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
14,710+ $0.0039 $57.3690
35,715+ $0.0032 $114.2880
53,575+ $0.0032 $171.4400
74,075+ $0.0032 $237.0400
96,155+ $0.0030 $288.4650
130,435+ $0.0027 $352.1745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,790 pieces
MOQ: 14710 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess