EN
  • EN
  • DE

ADUX1050BCBZ-RL7

Part No ADUX1050BCBZ-RL7
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994933-ADUX1050BCBZ-RL7
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADUX1050BCBZ-RL7 CAD Model

Description

Product Overview: ADUX1050BCBZ-RL7 by Analog Devices Inc.

The ADUX1050BCBZ-RL7 is a highly integrated, multifunctional sensor solution from the renowned manufacturer Analog Devices Inc. Designed with precision and versatility in mind, this product is part of a series that excels in capacitive sensing applications. It is particularly suitable for non-contact gesture recognition, offering users an intuitive interface for a wide range of consumer electronics, home automation, and industrial devices.

Key Features and Benefits

  • High-Resolution Sensor: The ADUX1050BCBZ-RL7 is equipped with a high-resolution, 24-bit data acquisition system. This ensures accurate and fine-grained readings, making it ideal for sensitive applications where gesture detection and motion analysis are crucial.
  • Integrated LED Driver: With an onboard LED driver, this product simplifies design complexity and reduces the need for additional components. The LED driver is capable of modulating LEDs for synchronous detection, which enhances performance in ambient light conditions.
  • Programmable Sampling Rate: The device offers a programmable sampling rate, allowing designers to optimize the sensor's performance for specific applications, whether they require rapid response times or more energy-efficient, slower sampling rates.
  • Low Power Consumption: Energy efficiency is at the core of the ADUX1050BCBZ-RL7's design. Its low power consumption makes it an excellent choice for battery-powered or energy-sensitive applications, where maintaining long operational life is essential.
  • Robust Noise Immunity: The product features advanced algorithms and hardware configurations that provide robust immunity to electrical noise, ensuring reliable operation even in challenging electromagnetic environments.
  • Compact Form Factor: The sensor comes in a small form factor, making it easy to integrate into space-constrained designs without compromising functionality or performance.

Applications

The ADUX1050BCBZ-RL7 is versatile in its applications. It is an ideal choice for:

  • Smart home devices like thermostats and lighting controls
  • Interactive kiosks and digital signage
  • Consumer electronics such as tablets, laptops, and TVs
  • Industrial controls and automation systems
  • Healthcare equipment with touchless interfaces

With its robust feature set and reliable performance, the ADUX1050BCBZ-RL7 from Analog Devices Inc. is a standout component for any project requiring precise non-contact sensing capabilities.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
ADI Electronics
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2435 $59.4090
34+ $3.4823 $118.3982
52+ $3.3738 $175.4376
71+ $3.2652 $231.8292
92+ $3.1555 $290.3060
123+ $2.8298 $348.0654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,878 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess