EN
  • EN
  • DE

ADUM5000WARWZ

Part No ADUM5000WARWZ
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description 2.5 kV, Isolated DC-to-DC Converter | DC DC CONVERTER 5V 3.3V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Analog Devices Inc.
Packaging Tube
Type Isolated Module
Voltage - Input (Minimum) 2.7V
Voltage - Input (Maximum) 5.5V
Voltage - Output 1 3.3V, 5V
Current - Output (Maximum) 80mA, 100mA
Power (W) 400mW
Voltage - Isolation 2.5kV
Applications ITE (Commercial)
Features OCP, OTP, UVLO
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Parts Dimension 0.41" L x 0.30" W x 0.10" H (10.5mm x 7.6mm x 2.7mm)
Supplier Device Package 16-SOIC
Family Part Number ADUM5000
Manufacturer Pack Quantity 47
MSL Level 3 (168 Hours)
Win Source Part Number 1142567-ADUM5000WARWZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM5000WARWZ CAD Model

Description

ADUM5000WARWZ - Isolated DC/DC Converter by Analog Devices Inc.

The ADUM5000WARWZ is a high-performance isolated DC/DC converter module designed and manufactured by Analog Devices Inc., a leading company in the semiconductor industry. This innovative component provides a reliable power solution for applications requiring electrical isolation between input and output for both safety and functionality purposes.

Key Features:

  • Integrated Isolation: The ADUM5000WARWZ features Analog Devices' proprietary iCoupler® technology, providing 2.5 kV RMS isolation in a compact, surface-mount package.
  • High Efficiency: With an efficiency of up to 90%, this converter minimizes power loss, making it ideal for power-sensitive applications.
  • Regulated Output: The device delivers a regulated output voltage, ensuring stable performance across various load conditions.
  • Wide Input Range: It supports a wide input voltage range, accommodating various supply levels and offering design flexibility.
  • Low EMI: Designed to produce low electromagnetic interference (EMI), the ADUM5000WARWZ is suitable for use in sensitive electronic applications.

Applications:

The ADUM5000WARWZ is versatile and can be used in a multitude of applications, including but not limited to:

  • Industrial automation and control systems
  • Isolated sensor interfaces
  • Medical equipment with stringent isolation requirements
  • Test and measurement devices
  • Isolated data acquisition systems

Product Specifications:

Parameter Value
Isolation Voltage 2.5 kV RMS
Output Voltage Regulated
Efficiency Up to 90%
Input Voltage Range Wide Range
Package Surface-Mount

In conclusion, the ADUM5000WARWZ from Analog Devices Inc. stands out for its combination of high efficiency, integrated isolation, and regulated output voltage, making it an excellent choice for designers looking to incorporate reliable power isolation in their systems.

You May Also Be Interested in

Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1403 $50.7015
13+ $8.3203 $108.1639
19+ $8.0603 $153.1457
26+ $7.8003 $202.8078
34+ $7.5402 $256.3668
45+ $6.7602 $304.2090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess