EN
  • EN
  • DE

ADUM3402BRWZ

Part No ADUM3402BRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2.5KV GEN PURP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Tube
Technology Magnetic Coupling
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Maximum) 50ns, 50ns
Pulse Width Distortion (Maximum) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 768248-ADUM3402BRWZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM3402
Introduction Date March 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADUM3402BRWZ CAD Model

Description

ADUM3402BRWZ Digital Isolator by Analog Devices Inc.

The ADUM3402BRWZ is a state-of-the-art digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is part of the ADuM series, which utilizes Analog Devices' proprietary iCoupler® technology to provide robust galvanic isolation between input and output functions. The ADUM3402BRWZ is specifically engineered to enhance system performance by enabling digital signal isolation in a wide range of applications, including industrial, medical, and telecommunications systems.

Featuring four independent isolation channels, the ADUM3402BRWZ is capable of bidirectional data communication, making it an incredibly versatile solution for systems that require isolated data exchange. Each channel is capable of transmitting data at rates up to 10 Mbps, ensuring high-speed communication without compromising data integrity or isolation effectiveness.

The device is housed in a 16-lead SOIC wide-body package, providing a compact footprint that is suitable for space-constrained applications. With a default operating voltage ranging from 3.0V to 5.5V, the ADUM3402BRWZ can easily integrate into various system designs without requiring significant alterations to existing power supply configurations.

One of the key features of the ADUM3402BRWZ is its high isolation voltage rating of 2500 Vrms, which provides excellent protection against high voltage transients and ensures safe operation even in harsh electrical environments. Additionally, the device has a low power consumption profile, which helps to minimize the overall power budget of the system it is used in.

With its robust operating temperature range of -40°C to +125°C, the ADUM3402BRWZ is suitable for deployment in environments that experience extreme temperature variations. This feature is particularly beneficial for industrial applications where equipment may be exposed to harsh conditions.

Overall, the ADUM3402BRWZ from Analog Devices Inc. is a reliable and efficient solution for any design requiring digital signal isolation. Its combination of high-speed data transfer, compact design, and high isolation voltage makes it an excellent choice for enhancing the safety and performance of electronic systems.

Key Features:

  • Four independent isolation channels
  • High data rate: up to 10 Mbps
  • High isolation voltage: 2500 Vrms
  • Low power consumption
  • Wide operating voltage range: 3.0V to 5.5V
  • Wide operating temperature range: -40°C to +125°C
  • 16-lead SOIC wide-body package
  • iCoupler® technology for robust isolation

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6397 $50.1543
47+ $2.1659 $101.7973
72+ $2.0982 $151.0704
99+ $2.0306 $201.0294
128+ $1.9629 $251.2512
171+ $1.7598 $300.9258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,680 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess