EN
  • EN
  • DE

R7F7010153AFP#BA2

Part No R7F7010153AFP#BA2
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description 32 Bit Mcu RH850/F1L-ECO 64Q, 1MB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087490-R7F7010153AFP#BA2
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R7F7010153AFP#BA2 CAD Model

Description

The Renesas R7F7010153AFP#BA2 is a microcontroller from the Renesas RH850 family, specifically designed for automotive applications. This high-performance microcontroller is engineered to meet the stringent requirements of modern automotive systems, including advanced driver-assistance systems (ADAS), engine control, and body control. It offers a robust architecture, a rich set of peripherals, and advanced safety features, making it suitable for critical automotive functions.

Applications

  • Engine control units (ECUs): Used in engine management systems for precise control of fuel injection, ignition timing, and emissions.
  • Body control modules (BCMs): Implemented in body control systems for controlling lighting, door locks, windows, and wipers.
  • Advanced driver-assistance systems (ADAS): Employed in ADAS applications such as adaptive cruise control, lane departure warning, and automatic emergency braking.
  • Electric power steering (EPS): Integrated into EPS systems for precise motor control and torque assistance.
  • Hybrid and electric vehicle (HEV/EV) control: Used in HEV/EV powertrain control systems for managing battery charging, motor control, and energy management.

Features

  • RH850 CPU core: Delivers high-performance processing for demanding automotive applications.
  • On-chip flash memory: Provides non-volatile memory for program code and data storage.
  • On-chip RAM: Includes RAM for temporary data storage and fast program execution.
  • Timers: Equipped with multiple timers for precise timing control, PWM generation, and event counting.
  • Communication interfaces: Supports CAN, LIN, FlexRay, and Ethernet interfaces for automotive network communication.
  • Analog-to-digital converter (ADC): Enables the conversion of analog signals to digital values for sensor monitoring and data acquisition.
  • Safety features: Incorporates safety mechanisms such as memory protection, error correction coding (ECC), and hardware diagnostics to ensure reliable operation.

Benefits

  • High performance: Delivers the processing power required for complex automotive functions.
  • Automotive-grade reliability: Designed and tested to meet the stringent reliability requirements of automotive applications.
  • Enhanced safety: Built-in safety features help prevent system malfunctions and ensure safe operation.
  • Improved system integration: Rich set of peripherals and communication interfaces simplifies system integration.
  • Reduced development time: Comprehensive development tools and libraries reduce development time and time-to-market.

Additional Details

The R7F7010153AFP#BA2 typically features several megabytes of flash memory and several hundred kilobytes of RAM. It operates within a voltage range of approximately 3V to 5.5V and is packaged in a high pin-count QFP or BGA package to accommodate its extensive set of peripherals. It's qualified to operate within the automotive temperature range (e.g., -40°C to +125°C). Renesas provides comprehensive development tools for the RH850 family, compliant with automotive standards (e.g., ISO 26262) and safety requirements.

Always consult the official Renesas documentation when designing with the R7F7010153AFP#BA2 to ensure that all requirements are satisfied.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.7465 $82.7465
2+ $80.1605 $160.3210
3+ $77.5756 $232.7268
4+ $74.9895 $299.9580
6+ $67.2314 $403.3884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess