EN
  • EN
  • DE

ADUM142E0BRWZ

Part No ADUM142E0BRWZ
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description DGTL ISO 3750VRMS 4CH GP 16SOIC / General Purpose Digital Isolator 3750Vrms 4 Channel 150Mbps 75kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tube
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 75kV/µs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 13ns, 13ns
Pulse Width Distortion (Max) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADUM142
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADUM142E0BRWZ-ND,505-ADUM142E0BRWZ,-2735-ADUM142E0BRWZ
Standard Package 47
Win Source Part Number 1217440-ADUM142E0BRWZ
Ultra Librarian 3D Model Ultra Librarian ADUM142E0BRWZ CAD Model

Description

The ADUM142E0BRWZ is a state-of-the-art digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This robust component provides reliable signal isolation for a variety of applications, including industrial, medical, and consumer electronics.

Key Features:

  • Quad-Channel Isolation: The ADUM142E0BRWZ features four independent isolation channels, providing versatility in isolating multiple digital signals within the same package.
  • iCoupler® Technology: Utilizing Analog Devices' proprietary iCoupler® technology, this digital isolator offers superior performance and improved reliability over traditional optocoupler solutions.
  • High Data Rates: It supports data rates up to 10 Mbps, allowing for high-speed communication in data-intensive applications without compromising signal integrity.
  • Wide Operating Voltage Range: The device operates over a wide supply voltage range from 2.25 V to 5.5 V, making it suitable for various power environments.
  • Low Power Consumption: Designed with energy efficiency in mind, the ADUM142E0BRWZ minimizes power consumption, an essential feature for battery-powered devices.
  • High-Temperature Operation: With an operational temperature range from -40°C to +125°C, it ensures reliable performance even in extreme environmental conditions.
  • Robust Insulation: The isolator provides up to 2500 V RMS isolation for 1 minute, ensuring safety and preventing electrical interference between circuits.
  • Compact Surface-Mount Package: The ADUM142E0BRWZ comes in a 16-lead SOIC wide-body package, saving valuable board space while maintaining excellent isolation capabilities.

Applications:

The ADUM142E0BRWZ is ideal for various applications that require reliable signal isolation, such as:

  • Industrial Automation and Control Systems
  • Medical Devices with Stringent Safety Requirements
  • Isolated SPI Interface
  • Isolated RS-232/RS-422/RS-485 Interfaces
  • General Purpose Multichannel Isolation

Conclusion:

In summary, the ADUM142E0BRWZ by Analog Devices Inc. is a versatile, high-performance digital isolator that offers a reliable solution for a wide range of applications requiring signal isolation. Its advanced features, combined with a compact footprint, make it an excellent choice for designers looking to enhance the safety and integrity of their electronic systems.

You May Also Be Interested in

Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9055 $50.7715
32+ $3.2045 $102.5440
49+ $3.1044 $152.1156
67+ $3.0042 $201.2814
87+ $2.9041 $252.6567
116+ $2.6037 $302.0292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess