EN
  • EN
  • DE

MT49H16M36SJ-25E:B

Part No MT49H16M36SJ-25E:B
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description DRAM Chip RLDRAM 576Mbit 16Mx36 1.8V 144-Pin FBGA | IC DRAM 576M PARALLEL 144FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Memory Type Volatile
Memory Format DRAM
Technology DRAM
Memory Size 576Mb (16M x 36)
Memory Interface Parallel
Clock Frequency 400MHz
Access Time 15ns
Supply Voltage (V) 1.7V ~ 1.9V
Temperature Range - Operating 0°C ~ 95°C
Mounting Style SMD
Manufacturer Package 144-TFBGA
Supplier Device Package 144-FBGA (18.5x11)
Manufacturer Pack Quantity 1,120
MSL Level 3 (168 Hours)
Family Name MT49H16M36
Introduction Date September 14, 2015
ECCN EAR99
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Win Source Part Number 719687-MT49H16M36SJ-25E:B
Ultra Librarian 3D Model Ultra Librarian MT49H16M36SJ-25E:B CAD Model

Description

The MT49H16M36SJ-25E:B is a high-performance DDR2 SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by Micron Technology Inc. This memory module is designed for applications that require high bandwidth and low latency, making it suitable for various computing and embedded systems.

Applications:

  • Desktop Computers: Used as main system memory in desktop computers to enhance performance and multitasking capabilities.
  • Laptop Computers: Employed in laptop computers to provide efficient memory access and improve overall system responsiveness.
  • Server Systems: Integrated into server systems to support high memory capacity and bandwidth requirements.
  • Gaming Consoles: Utilized in gaming consoles to enable smooth and responsive gaming experiences.
  • Embedded Systems: Integrated into embedded systems requiring high-speed memory access for data processing and storage.

Features:

  • DDR2 SDRAM: Utilizes DDR2 SDRAM technology, offering improved performance and lower power consumption compared to DDR SDRAM.
  • 16M x 36 Configuration: Features a 16M x 36 configuration, providing a memory capacity of 512MB (Megabytes).
  • 250 MHz Clock Speed: Operates at a clock speed of 250 MHz, enabling high-speed data transfer rates.
  • 400 MHz Data Rate: Supports a data rate of 400 MHz, providing high bandwidth for memory access.
  • JEDEC Standard Compliance: Complies with JEDEC (Joint Electron Device Engineering Council) standards for DDR2 SDRAM.
  • Lead-Free Construction: Manufactured with lead-free materials, adhering to environmental standards.

Benefits:

  • High Bandwidth: Provides high bandwidth for memory access, improving system performance in data-intensive applications.
  • Low Latency: Offers low latency, reducing delays in memory access and improving overall system responsiveness.
  • Increased Memory Capacity: Provides a memory capacity of 512MB, enabling the execution of larger programs and data sets.
  • Reduced Power Consumption: Consumes less power compared to older memory technologies, improving energy efficiency.
  • Improved System Stability: Designed for stable and reliable operation, ensuring system integrity.

The MT49H16M36SJ-25E:B DDR2 SDRAM module is a reliable and high-performance memory solution that is widely used in various computing and embedded systems. Its high bandwidth, low latency, and increased memory capacity make it an excellent choice for demanding applications.

You May Also Be Interested in

Kioxia America, Inc.
IC FLASH 1TBIT EMMC 153FBGA
Lowest to $138.0000
Micron Technology Inc.
66-TSOP Memory (ICs)
Lowest to $29.1045
Micron Technology Inc.
IC DRAM 128GBIT PAR 441TFBGA
Lowest to $624.1792
Micron Technology Inc.
IC SDRAM 128MBIT 167MHZ 54TSOP
Lowest to $19.0076
Winbond Electronics
IC SDRAM 256MBIT 166MHZ 54TSOP
Lowest to $36.3400
NANYA
LPDDR4-3200 1Gx32 (32Gb)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 180FBGA
Lowest to $174.4361
Winbond Electronics
IC FLASH 32MBIT SPI/QUAD 8SOIC
Lowest to $2.9089
Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.5883 $70.5883
2+ $68.3824 $136.7648
3+ $66.1765 $198.5295
4+ $63.9706 $255.8824
6+ $57.3530 $344.1180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess