EN
  • EN
  • DE

EMC CP672 - Battery for EMC SPS

Part No EMC CP672 - Battery for EMC SPS
Manufacturer EMC
Catalog Battery
Description Battery for EMC SPS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1398256-EMC CP672 - Battery for EMC SPS
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC CP672 - Battery for EMC SPS CAD Model

Description

The EMC CP672 is a dedicated battery designed to provide backup power to EMC's Standby Power System (SPS), enhancing the reliability and availability of storage systems during power outages. This battery is specifically engineered to meet the high standards of EMC's power protection solutions, ensuring compatibility and optimal performance. It utilizes cutting-edge battery technology to offer consistent and reliable power, supporting critical operations and protecting against data loss during unexpected power disruptions. The CP672 is an essential component for any organization using EMC SPS, as it bolsters the resilience of their storage infrastructure, providing peace of mind and reducing the risk of system downtime. Its durable design and efficient performance make it a valuable asset in any data center's power protection strategy, ensuring that valuable data remains safe and accessible, regardless of power conditions.

You May Also Be Interested in

EMC
EMC PowerStore 5000T BBU battery
Need more? Email Us
EMC
EMC BBU 3-BATTERY PACKS DD160 And DD620
Need more? Email Us
Panasonic
Coin Cell Battery CR Coin 140mAH 3V
Lowest to $1.4338
EMC
EMC Unity 300 400 500 600 BBU battery
Need more? Email Us
EMC
EMC VNXe1600 VNXe3200 Controller Battery
Need more? Email Us
EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us
EMC
Battery for EMC SPS 2200W
Need more? Email Us
EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us
EMC
Battery for EMC SPS 2200W PQ1218ST10
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess