EN
  • EN
  • DE

XC5204-5PQG160C

Part No XC5204-5PQG160C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412773-XC5204-5PQG160C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC5204-5PQG160C CAD Model

Description

The XC5204-5PQG160C is a Field-Programmable Gate Array (FPGA) from the XC5200 series manufactured by Xilinx. This FPGA is designed for a wide range of digital logic applications, offering a flexible and customizable hardware platform. It allows designers to implement complex digital circuits without the long lead times and high costs associated with custom ASICs. The 'PQG160C' designates the package type and pin count.

Applications:

  • Telecommunications equipment: Used in routers, switches, and other network infrastructure devices for high-speed data processing and signal processing.
  • Industrial control systems: Implemented in programmable logic controllers (PLCs) and other automation equipment for real-time control and monitoring.
  • Medical imaging devices: Utilized in image processing and analysis systems within medical equipment.
  • Aerospace and defense systems: Applied in avionics, radar systems, and communication systems due to their reprogrammability and performance.
  • Consumer electronics: Integrated into advanced video processing and display systems.

Features:

  • Configurable Logic Blocks (CLBs): Provides a matrix of configurable logic blocks that can be interconnected to implement custom digital circuits.
  • Input/Output Blocks (IOBs): Offers a variety of I/O options to interface with external devices and systems.
  • On-chip routing resources: Includes a network of routing channels and switch matrices to facilitate interconnections between CLBs and IOBs.
  • System-level features: Supports various system-level functions, such as clock management, power management, and configuration management.
  • PQG160 package: A 160-pin Plastic Quad Flat Pack (PQFP) provides a robust package for various applications.

Benefits:

  • Flexibility: Allows designers to implement custom digital circuits and modify them easily.
  • Reprogrammability: Enables designers to reconfigure the FPGA in the field to adapt to changing requirements.
  • Time-to-market: Reduces the time required to develop and deploy new products.
  • Cost-effectiveness: Provides a cost-effective alternative to custom ASICs for low to medium volume applications.
  • Performance: Delivers high performance for a wide range of digital logic applications.

Technical Specifications (Typical):

The XC5204 typically offers 4,000 gates of logic, operates at a clock frequency of up to 50 MHz (depending on the speed grade), and supports a variety of I/O standards. It typically operates at a voltage of 5V. Consult the official Xilinx datasheet for the XC5204-5PQG160C for precise specifications.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5629 $62.5629
3+ $51.3340 $154.0020
4+ $49.7297 $198.9188
5+ $48.1254 $240.6270
7+ $46.5211 $325.6477
9+ $41.7094 $375.3846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 237 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess