ADUM1401ARWZ Digital Isolator from Analog Devices Inc.
The ADUM1401ARWZ is a robust, high-performance digital isolator manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This component is designed to improve system safety, signal integrity, and to provide reliable communication by electrically isolating the input signals from the output signals. It is an essential device for applications requiring stringent electrical isolation, such as industrial automation, medical equipment, and power supply systems.
Featuring Analog Devices' proprietary iCoupler® technology, the ADUM1401ARWZ provides superior performance compared to optocouplers by integrating high-speed CMOS and monolithic air-core transformer technology. This allows the device to offer bidirectional channel communication and a data rate of up to 10 Mbps, while maintaining a low power consumption profile.
The ADUM1401ARWZ offers quad channels in a wide-body 16-lead SOIC package, ensuring enough isolation channels for complex tasks while maintaining a compact footprint. Each isolation channel is capable of withstanding an isolation voltage of 2500 Vrms for 1 minute, which meets the safety requirements for many applications. Moreover, the device guarantees a high common-mode transient immunity of >25 kV/µs, providing reliable operation in electrically noisy environments.
Key specifications of the ADUM1401ARWZ include:
- Quad-channel digital isolator
- High data rates of up to 10 Mbps
- 2500 Vrms isolation for 1 minute per UL 1577
- High common-mode transient immunity: >25 kV/µs
- Wide-body 16-lead SOIC package
- Low power operation
- Operational temperature range: -40°C to +125°C
This digital isolator is not only a testament to Analog Devices' commitment to safety and performance but also reflects the company's dedication to innovation in the field of electrical isolation. The ADUM1401ARWZ is a top choice for designers seeking to enhance the safety and reliability of their systems without compromising on data integrity or performance.
Whether you're working on industrial control systems, isolated sensor interfaces, or medical equipment requiring stringent isolation standards, the ADUM1401ARWZ is an excellent solution to meet your design challenges.