EN
  • EN
  • DE

ADUM1400ARWZ-REEL

Part No ADUM1400ARWZ-REEL
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components
Description DGTL ISO 2.5KV GEN PURP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 44705-ADUM1400ARWZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM1400ARWZ-REEL CAD Model

Description

ADUM1400ARWZ-REEL Digital Isolator by Analog Devices Inc.

The ADUM1400ARWZ-REEL is a state-of-the-art digital isolator manufactured by Analog Devices Inc., designed to provide robust signal isolation in a wide range of applications. This component is part of the iCoupler® family and utilizes Analog Devices' proprietary isolation technology to achieve high-speed, bidirectional communication across an isolation barrier without the need for optoelectronics.

Key Features:

  • High Data Rates: The ADUM1400ARWZ-REEL supports data rates up to 10 Mbps, ensuring rapid data transfer for time-sensitive applications.
  • Quad-Channel Isolation: This digital isolator features four independent isolation channels, providing flexibility and support for multiple data streams.
  • Robust Isolation: With a withstand voltage rating of 2500 Vrms for one minute, this component offers reliable electrical isolation for safety and noise immunity.
  • Low Power Consumption: The device is designed for energy efficiency, making it suitable for power-sensitive designs.
  • Wide Temperature Range: It operates across a broad temperature range from -40°C to +105°C, accommodating various industrial environments.
  • Compact SOIC Package: Housed in a 16-lead Standard Outline Integrated Circuit (SOIC) package, the ADUM1400ARWZ-REEL is suitable for space-constrained applications.

Applications:

The ADUM1400ARWZ-REEL is ideal for a multitude of applications that require reliable isolation, such as:

  • Industrial automation and process control systems
  • Medical equipment with stringent safety requirements
  • Data acquisition systems
  • Switching power supplies
  • Isolated sensor interfaces

The device is supplied in a tape and reel format (REEL suffix), which facilitates efficient assembly for high-volume production. As with all Analog Devices components, the ADUM1400ARWZ-REEL is manufactured to the highest quality standards, ensuring reliable performance in critical applications.

Whether you're designing a new system or upgrading an existing one, the ADUM1400ARWZ-REEL from Analog Devices Inc. offers a superior solution for your digital isolation needs, combining performance, efficiency, and reliability in a compact form factor.

You May Also Be Interested in

ABB Embedded Power
DC DC CONVERTER 12V 75W
Need more? Email Us
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us
Microchip Technology
IC VOICEPORT ABS 2CH 80LQFP
Lowest to $13.6363

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4180 $101.6140
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,290 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess