EN
  • EN
  • DE

ADUM1201WSRZ-RL7

Part No ADUM1201WSRZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description IC DGTL ISO 2CH LOGIC 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 150ns, 150ns
Pulse Width Distortion (Max) 40ns
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 8-SOIC
Win Source Part Number 1015986-ADUM1201WSRZ-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM1201WSRZ-RL7 CAD Model

Description

ADUM1201WSRZ-RL7 Digital Isolator from Analog Devices Inc.

The ADUM1201WSRZ-RL7 is a dual-channel digital isolator with isoPower®, an integrated, isolated dc-to-dc converter. Manufactured by Analog Devices Inc., this component provides a high-performance solution for isolating data transmission and power supply in a single package, simplifying design and conserving board space.

Key Features:

  • Channels: 2 Channels of bidirectional data communication.
  • Isolation Voltage: Offers a high isolation voltage of 2500 Vrms for 1 minute, providing robust protection against high voltage transients.
  • Data Rate: Capable of data rates up to 10 Mbps, allowing for fast data transfer with low propagation delay.
  • Integrated DC-to-DC Converter: isoPower® technology enables power isolation with up to 150mW of output power.
  • Package: Comes in a 16-lead SOIC wide body package, ensuring compatibility with standard surface-mount processes.
  • Temperature Range: Operates over the industrial temperature range of -40°C to +105°C, suitable for harsh environments.
  • Regulatory Approvals: Meets UL, CSA, IEC, and VDE standards for reinforced insulation.
  • Applications: Ideal for use in industrial field buses, data acquisition systems, multiplexed data transmission, and other applications requiring data and power isolation.

Product Advantages:

The ADUM1201WSRZ-RL7 is designed to offer superior performance in applications requiring isolation. The device's integrated isoPower® technology not only simplifies the design process but also reduces board space and system cost by eliminating the need for a separate isolated power supply. Its high-speed data transfer capability ensures that the system performance is not compromised, while the robust isolation provides increased protection and reliability.

Ordering Information:

This product is available in a tape and reel format under the part number ADUM1201WSRZ-RL7, facilitating its use in high-volume automated manufacturing environments. Analog Devices Inc. ensures quality and reliability, making the ADUM1201WSRZ-RL7 a trusted choice for your isolation requirements.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4266 $50.5596
13+ $7.8933 $102.6129
20+ $7.6266 $152.5320
29+ $7.0933 $205.7057
37+ $6.8267 $252.5879
46+ $6.5600 $301.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,580 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess