EN
  • EN
  • DE

ADUCRF02BCPZ128RL

Part No ADUCRF02BCPZ128RL
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1171598-ADUCRF02BCPZ128RL
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUCRF02BCPZ128RL CAD Model

Description

Analog Devices Inc. ADUCRF02BCPZ128RL: A High-Performance RF Transceiver

The ADUCRF02BCPZ128RL from Analog Devices Inc. is a cutting-edge RF transceiver designed for low power applications. It integrates a high-performance Analog-to-Digital Converter (ADC) and Digital-to-Analog Converter (DAC) to provide a comprehensive solution for wireless communication. This device is particularly suitable for industrial control, wireless sensor networks, and smart grid applications where reliable and efficient communication is paramount.

Key Features:

  • Frequency Range: The transceiver operates in the ISM (Industrial, Scientific, and Medical) bands, supporting frequencies from 431 MHz to 464 MHz and 862 MHz to 928 MHz. This wide range ensures compatibility with various global communication standards and protocols.
  • Integrated Data Conversion: Featuring a 12-bit ADC and DAC, the ADUCRF02BCPZ128RL provides high-resolution data conversion, enabling precise measurement and control in sensor applications.
  • Low Power Consumption: Designed with power efficiency in mind, this device is ideal for battery-powered applications. It offers a range of low-power modes, significantly extending battery life without compromising performance.
  • On-Chip Memory: It comes equipped with 128 kB of non-volatile flash memory and 16 kB of SRAM, providing ample space for complex firmware and data storage.
  • Robust Security: The transceiver includes security features such as data encryption and a true random number generator, ensuring secure data communication and protection against tampering.

Applications:

The ADUCRF02BCPZ128RL is versatile and can be used in a range of applications, including:

  • Wireless sensor networks
  • Home and building automation
  • Industrial control systems
  • Smart metering and smart grids
  • Internet of Things (IoT) devices

Package and Quality:

Encased in a compact 40-lead LFCSP (Lead Frame Chip Scale Package), the ADUCRF02BCPZ128RL is designed for space-constrained applications. Analog Devices Inc. ensures high-quality and reliability, making this transceiver a preferred choice for designers looking for a robust wireless communication solution.

With its combination of performance, integration, and efficiency, the ADUCRF02BCPZ128RL from Analog Devices Inc. is an excellent choice for developers seeking to create advanced, low-power wireless systems.

You May Also Be Interested in

GE Critical Power
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Matsuo
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Molex, LLC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess