EN
  • EN
  • DE

ADUCM362BCPZ128

Part No ADUCM362BCPZ128
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000374-ADUCM362BCPZ128
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series ADuCM
Package Tray
Core Processor ARM® Cortex®-M3
Speed 16MHz
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP (7x7)
Ultra Librarian 3D Model Ultra Librarian ADUCM362BCPZ128 CAD Model

Description

The ADUCM362BCPZ128 is a highly integrated, low power microcontroller system designed for precision sensing and control applications. Manufactured by Analog Devices Inc., this robust microcontroller unit (MCU) is built for performance and efficiency, making it an ideal choice for a wide range of industrial, healthcare, and consumer applications where accurate data acquisition is critical.

Key Features:

  • Core: The device features a 32-bit ARM Cortex-M3 processor, renowned for its exceptional power efficiency and processing capabilities. The ARM Cortex-M3 core operates at a frequency of up to 16 MHz, providing a balanced combination of performance and power consumption.
  • Memory: It comes equipped with 128 KB of non-volatile flash memory for program storage, and 8 KB of SRAM, which facilitates efficient data handling and processing.
  • Analog Functionality: The ADUCM362BCPZ128 includes dual 24-bit sigma-delta ADCs with a maximum channel count of 4 differential or 7 single-ended inputs, offering high-precision data conversion for complex sensing tasks. Additionally, it features a 12-bit DAC and a range of other analog peripherals.
  • Integrated Peripherals: This microcontroller supports a variety of digital peripherals, including UART, I2C, SPI interfaces, and multiple general-purpose I/O pins, allowing for versatile connectivity and control options.
  • Power Management: The device is designed with power-saving modes, including a flexible power-down mode and a 2.2 µA sleep mode, which greatly extend battery life in portable applications.
  • Package: Housed in a compact 48-lead LFCSP (7mm x 7mm) package, the ADUCM362BCPZ128 is suitable for space-constrained applications.

Applications:

The ADUCM362BCPZ128 is versatile enough to be used in a variety of applications, such as:

  • Industrial control systems
  • Smart sensors and instrumentation
  • Portable medical devices
  • Battery-powered applications
  • IoT devices

In summary, the ADUCM362BCPZ128 from Analog Devices Inc. is a powerful and efficient microcontroller that offers a rich set of features, making it an excellent choice for developers and engineers looking to create sophisticated and reliable products in the field of precision measurement and control.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
Lowest to $3.1721
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.3059 $82.6118
3+ $33.8920 $101.6760
5+ $32.8329 $164.1645
7+ $31.7738 $222.4166
9+ $30.7146 $276.4314
11+ $27.5373 $302.9103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess