EN
  • EN
  • DE

ADUCM350BBCZ

Part No ADUCM350BBCZ
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32B 384KB FLASH 120CSPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 16MHz 384KB (384K x 8) FLASH 120-CSPBGA (8x8)
Manufacturer Analog Devices Inc.
Series ADuCM
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals DMA, I²S, LCD, POR, WDT
Number of I/O 66
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
Supply Voltage 2.5V ~ 3.6V
Data Converters A/D 12x16b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 120-LFBGA, CSPBGA
Case / Package 120-CSPBGA (8x8)
Family Name ADUCM350
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ADUCM350BBCZ-CRL, Q13148315
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911054-ADUCM350BBCZ
Ultra Librarian 3D Model Ultra Librarian ADUCM350BBCZ CAD Model

Description

ADUCM350BBCZ - Precision Analog Microcontroller for Impedance and Electrochemical Sensing

The ADUCM350BBCZ is a highly integrated, low power, precision analog microcontroller designed by Analog Devices Inc., specifically tailored for impedance and electrochemical sensing applications. This advanced system-on-chip (SoC) solution incorporates a rich set of features, making it ideal for a wide range of healthcare and industrial products that require accurate measurements in complex environments.

Core Features

  • High-Performance 32-bit ARM Cortex-M3 Processor: At the heart of the ADUCM350BBCZ is a powerful ARM Cortex-M3 processor, which provides efficient data handling and control capabilities, enabling complex algorithm execution and overall system management.
  • Impedance Measurement Engine: A standout feature of this microcontroller is its impedance measurement engine, which enables high precision measurements of complex impedance. This is crucial for applications such as body impedance analysis, material property sensing, and electrochemical gas sensing.
  • Integrated Analog Front-End (AFE): The device includes a high-performance AFE with a 16-bit sigma-delta analog-to-digital converter (ADC), offering exceptional signal acquisition and processing capabilities.
  • On-Chip Memory: Equipped with ample memory, the ADUCM350BBCZ features 256 kB of embedded flash memory and 32 kB of SRAM, facilitating robust application development without the need for external memory components.
  • Flexible Power Modes: With its focus on low power consumption, the microcontroller supports multiple power modes, allowing for optimized power management across various application requirements.
  • Connectivity and I/O: The device provides a range of connectivity options, including USB, UART, I2C, and SPI interfaces, along with a multitude of general-purpose I/O pins for versatile system integration.

Applications

The ADUCM350BBCZ is perfectly suited for applications that demand high precision sensing and low power operation. It is commonly used in:

  • Medical devices such as impedance cardiography and skin hydration monitors
  • Industrial gas detectors and environmental monitoring systems
  • Battery impedance measurement for state-of-charge and state-of-health analysis
  • Material analysis equipment for quality control and research

With its combination of precision measurement capabilities, integrated features, and low power consumption, the ADUCM350BBCZ from Analog Devices Inc. stands out as a versatile and powerful microcontroller for advanced sensing applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.8547 $57.8547
3+ $47.4705 $142.4115
4+ $45.9871 $183.9484
5+ $44.5036 $222.5180
6+ $43.0202 $258.1212
8+ $38.5698 $308.5584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess