EN
  • EN
  • DE

ADUCM3027BCPZ

Part No ADUCM3027BCPZ
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 26MHz 128KB (128K x 8) FLASH 64-LFCSP-WQ (9x9)
Manufacturer Analog Devices Inc.
Series ADuCM
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 26MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 44
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.74V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-WFQFN Exposed Pad, CSP
Case / Package 64-LFCSP-WQ (9x9)
Family Name ADUCM3027
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 505-ADUCM3027BCPZCT, 505-ADUCM3027BCPZDKR, ADUCM3027BCPZ-ND, 505-ADUCM3027BCPZ, 505-ADUCM3027BCPZDKR-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911048-ADUCM3027BCPZ
Ultra Librarian 3D Model Ultra Librarian ADUCM3027BCPZ CAD Model

Description

Product Overview: ADUCM3027BCPZ from Analog Devices Inc.

The ADUCM3027BCPZ is a highly integrated, low power microcontroller system designed by Analog Devices Inc. for precision sensing and control applications. This robust microcontroller unit (MCU) is based on the ARM Cortex-M3 processor, which delivers a perfect balance between energy efficiency and performance, making it an ideal solution for battery-powered devices and intelligent sensing applications.

With a 32-bit RISC architecture, the ADUCM3027BCPZ operates at a frequency of up to 26 MHz, providing a high level of processing capability while maintaining low power consumption. The device incorporates a range of features including 128KB of embedded Flash memory, 32KB of SRAM, and a rich set of peripherals that enhance its functionality and flexibility in various application scenarios.

The MCU is equipped with an array of analog peripherals, such as a multi-channel 12-bit analog-to-digital converter (ADC) with a 1.2 MSPS conversion rate, which is ideal for precision sensing. Additionally, it includes a 12-bit digital-to-analog converter (DAC), precision voltage reference, and a temperature sensor, further expanding its utility in monitoring and control systems.

The ADUCM3027BCPZ also features a variety of digital peripherals, including UART, I2C, SPI, and GPIO interfaces, providing easy integration with external components and systems. The device supports a range of serial communication protocols, allowing for flexible system design and connectivity options.

Safety and reliability are critical considerations for Analog Devices, and the ADUCM3027BCPZ is no exception. It comes with a range of built-in hardware error detection features, such as ECC (Error Correction Code) on Flash memory, parity error detection on SRAM, and a watchdog timer, ensuring robust operation even in challenging environments.

The compact 48-lead LFCSP (7mm x 7mm) package of the ADUCM3027BCPZ makes it suitable for space-constrained applications, while its extended operating temperature range ensures reliable performance across diverse operating conditions. Whether it's for industrial control systems, smart sensors, or portable medical devices, the ADUCM3027BCPZ is designed to meet the demands of complex, power-sensitive applications.

For developers, Analog Devices provides comprehensive software and hardware support, including an easy-to-use development environment and reference designs, to accelerate the product development cycle and reduce time to market.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2813 $62.5626
5+ $25.6666 $128.3330
7+ $24.8646 $174.0522
10+ $24.0626 $240.6260
13+ $23.2605 $302.3865
17+ $20.8542 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess