EN
  • EN
  • DE

ADUC848BSZ8-5

Part No ADUC848BSZ8-5
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description MicroConverter® Multichannel 24-/16-Bit ADCs with Embedded 62 kB Flash and Single-Cycle MCU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series MicroConverter ADuC8xx
Packaging Tray
Core Processor 8052
Core Size 8-Bit
Speed 12.58MHz
Connectivity I2C, SPI, UART/USART
Peripherals POR, PSM, PWM, Temp Sensor, WDT
Number of I/O 34
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 2.25K x 8
Supply Voltage 4.75 V ~ 5.25 V
Data Converters A/D 10x16b; D/A 1x12b, 2x16b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 52-QFP
Manufacturer Package 52-MQFP (10x10)
Win Source Part Number 1142426-ADUC848BSZ8-5
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADUC848
Introduction Date October 15, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUC848BSZ8-5 CAD Model

Description

The ADUC848BSZ8-5 is a fully integrated, 1 MSPS, 24-bit data acquisition system incorporating high performance multichannel analog-to-digital converters (ADCs), 8-channel multiplexer, and programmable gain amplifier (PGA) from Analog Devices Inc. This robust MicroConverter® is designed for direct interfacing to external precision sensors in both industrial and instrumentation applications.

Key Features

  • High Precision Analog-to-Digital Converter: The device boasts a 24-bit sigma-delta ADC with a 1 MSPS sampling rate, ensuring precise and rapid data acquisition.
  • Integrated Multiplexer: An 8-channel multiplexer allows multiple single-ended or differential inputs, making it versatile for various sensor types.
  • Programmable Gain Amplifier: The onboard PGA offers selectable gain settings, enhancing the flexibility to interface with sensors of different output ranges.
  • Microcontroller Functionality: With an embedded 8052 microcontroller core, this MicroConverter® offers 62 kB Flash/EE memory, making it capable of sophisticated on-chip data processing.
  • On-Chip Debugging: The device features on-chip debugging facilities, simplifying development and reducing time-to-market.
  • Power Efficiency: Operating at 5V, the ADUC848BSZ8-5 is optimized for low power consumption, crucial for portable and remote sensing applications.
  • Package and Temperature Range: It is available in a 52-lead MQFP package and operates within the industrial temperature range of -40°C to +85°C.

Applications

The ADUC848BSZ8-5 is ideal for a wide range of applications, such as:

  • Process Control and Smart Transmitters
  • Industrial Control Systems
  • Instrumentation and Measurement Systems
  • Data Acquisition Systems
  • Portable and Battery-Powered Devices

With its high level of integration and performance, the ADUC848BSZ8-5 simplifies system design and lowers the total cost of ownership for sophisticated data acquisition systems. Analog Devices Inc. provides comprehensive technical support and documentation, ensuring ease of integration for engineers and product developers.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9874 $69.9748
4+ $28.7076 $114.8304
6+ $27.8105 $166.8630
8+ $26.9134 $215.3072
10+ $26.0163 $260.1630
13+ $23.3249 $303.2237
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 856 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess