EN
  • EN
  • DE

ADUCM331WDCPZ-RL

Part No ADUCM331WDCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description Dual channel, simultaneous sampling | IC MCU 32BIT 128KB FLASH 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Part Status Last Time Buy
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 16.384Mhz
Connectivity LINbus, SPI
Peripherals POR, WDT
The number of I/O 6
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Date RAM Size 6K x 8
Supply Voltage 3.6V ~ 18V
Data Converters A/D 2x20b
Temperature Range - Operating -40°C ~ 115°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (6x6)
Family Part Number ADUCM331
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 1142428-ADUCM331WDCPZ-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUCM331WDCPZ-RL CAD Model

Description

Product Overview: ADUCM331WDCPZ-RL by Analog Devices Inc.

The ADUCM331WDCPZ-RL, from the renowned manufacturer Analog Devices Inc., is a cutting-edge microcontroller unit (MCU) that offers a perfect blend of performance, power efficiency, and integration for a wide range of applications. This device is designed to meet the rigorous demands of sophisticated electronic systems, providing a robust solution for designers who require a high level of control and connectivity.

At the heart of the ADUCM331WDCPZ-RL is a powerful ARM Cortex-M3 processor that delivers exceptional processing capabilities while maintaining low power consumption. The processor is complemented by an array of integrated features including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and a variety of communication interfaces.

Key Features

  • Core Processor: ARM Cortex-M3, providing a balance of efficiency and processing power.
  • Operating Frequency: The MCU operates at an optimal frequency, ensuring swift data processing and responsiveness.
  • Memory: Comes with integrated memory modules for program and data storage, facilitating complex computations and data handling.
  • Analog Integration: High-precision ADCs and DACs are included, making the device ideal for interfacing with analog sensors and other input devices.
  • Connectivity: Features multiple communication protocols such as I2C, SPI, and UART, offering versatile connectivity options for various peripherals and devices.
  • Power Efficiency: Engineered for low power operation, which is essential for battery-powered and energy-sensitive applications.
  • Package: The device comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.

Applications

The versatility of the ADUCM331WDCPZ-RL makes it an excellent choice for a broad spectrum of applications, including but not limited to industrial control systems, medical devices, smart sensing solutions, and Internet of Things (IoT) devices. Its integrated features and connectivity options enable developers to create sophisticated systems that require real-time control and data acquisition.

With its combination of performance, integration, and energy efficiency, the ADUCM331WDCPZ-RL from Analog Devices Inc. stands out as a compelling choice for engineers and designers looking to push the boundaries of what's possible with modern MCU technology.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4472 $62.2360
12+ $10.2132 $122.5584
18+ $9.8940 $178.0920
25+ $9.5749 $239.3725
32+ $9.2557 $296.1824
42+ $8.2982 $348.5244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess