EN
  • EN
  • DE

ADUC845BSZ8-5-RL

Part No ADUC845BSZ8-5-RL
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 52MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Core Processor 8052
Part Core Size 8-Bit
Speed(Frequency) 12.58MHz
Number of I/O 34
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 2.25K x 8
Supply Voltage - Operating 4.75 V to 5.25 V
Data Converters A/D 10x24b; D/A 1x12b, 2x16b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 52-MQFP (10x10)
Win Source Part Number 133802-ADUC845BSZ8-5-RL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC845BSZ8-5-RL CAD Model

Description

Product Overview: ADUC845BSZ8-5-RL by Analog Devices Inc.

The ADUC845BSZ8-5-RL is a highly integrated microconverter from Analog Devices Inc., designed to deliver exceptional performance for a wide range of precision measurement and control applications. This advanced system-on-chip solution combines a high-resolution analog-to-digital converter (ADC) with a microcontroller unit (MCU) on a single die, providing engineers with a compact, efficient, and powerful tool for sophisticated data acquisition systems.

Key Features

  • Precision Analog-to-Digital Conversion: At the heart of the ADUC845BSZ8-5-RL is a 24-bit sigma-delta ADC, offering outstanding accuracy and noise performance. This makes it ideal for applications requiring high-resolution measurements, such as industrial process control, instrumentation, and smart sensing systems.
  • Integrated Microcontroller: The onboard 8-bit MCU is based on the 8052 architecture, providing a familiar and versatile programming environment. With 62KB of non-volatile Flash/EE memory, it allows for robust program storage and easy in-system programmability.
  • Diverse I/O and Peripheral Support: This microconverter features a range of I/O options, including digital I/O pins, serial communication interfaces (UART, SPI, and I²C), and timers/counters, enabling flexible interfacing with external devices and sensors.
  • On-Chip Temperature Sensor: An integrated temperature sensor allows for precise thermal monitoring, which can be critical in maintaining system stability and performance.
  • Flexible Power Management: The device supports a wide operating voltage range from 2.7V to 5.5V, catering to various application requirements. Additionally, power-saving modes are available to optimize energy consumption for battery-powered or energy-sensitive applications.

Applications

The ADUC845BSZ8-5-RL is versatile enough to be utilized in a multitude of applications, such as:

  • Industrial Process Controls
  • Precision Instrumentation
  • Smart Sensing Systems
  • Data Acquisition Systems
  • Portable Devices

With its precision measurement capabilities, extensive memory, and robust set of peripherals, the ADUC845BSZ8-5-RL from Analog Devices Inc. is an excellent choice for engineers looking to develop advanced control and monitoring systems. Its reliability and performance are backed by Analog Devices' reputation for high-quality semiconductor products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $324.6269 $324.6269
2+ $291.0448 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess