EN
  • EN
  • DE

ADUC845BSZ62-5-RL

Part No ADUC845BSZ62-5-RL
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 62KB FLASH 52MQFP / 8052 series Microcontroller IC 8-Bit 12.58MHz 62KB (62K x 8) FLASH 52-MQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Analog Devices Inc.
Series MicroConverter® ADuC8xx
Package Tape & Reel (TR)
Core Processor 8052
Core Size 8-Bit
Speed 12.58MHz
Connectivity I2C, SPI, UART/USART
Peripherals POR, PSM, PWM, Temp Sensor, WDT
Number of I/O 34
Program Memory Size 62KB (62K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 2.25K x 8
Supply Voltage - Operating 4.75V ~ 5.25V
Data Converters A/D 10x24b; D/A 1x12b, 2x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 52-QFP
Supplier Device Package 52-MQFP (10x10)
Base Product Number ADUC845
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names ADUC845BSZ62-5-RL-ND,ADUC845BSZ62-5-RLCT,-2735-ADUC845BSZ62-5-RLCT,ADUC845BSZ62-5-RLTR,ADUC845BSZ62-5-RLDKR
Standard Package 800
Win Source Part Number 1032068-ADUC845BSZ62-5-RL
Ultra Librarian 3D Model Ultra Librarian ADUC845BSZ62-5-RL CAD Model

Description

The ADUC845BSZ62-5-RL from Analog Devices Inc. is a highly integrated, multifunctional data acquisition system-on-a-chip (SoC) that is designed for precision measurement and control applications. This microcontroller is part of the MicroConverter® series, which combines high-performance analog I/O with a low-power, fully featured 8052 microcontroller core.

At the heart of the ADUC845BSZ62-5-RL lies a 24-bit sigma-delta (Σ-Δ) analog-to-digital converter (ADC) with a 16-bit DAC channel, providing exceptional measurement accuracy and stability. The ADC offers a flexible input multiplexer that can handle up to eight differential or 16 single-ended input channels, making it an excellent choice for complex sensor interfacing and signal processing tasks.

The device operates at a supply voltage ranging from 4.75V to 5.25V, with an industrial temperature range of -40°C to +85°C, ensuring reliable performance in demanding environments. The ADUC845BSZ62-5-RL also features a programmable 1.2V to 2.5V internal reference voltage, which further contributes to its measurement precision.

With its integrated dual-channel, 12-bit digital-to-analog converters (DACs), the ADUC845BSZ62-5-RL can provide accurate control signals for actuators and other output devices. The microcontroller core is equipped with 62KB of non-volatile Flash/EE memory, which allows for flexible and reliable storage of application code and data, along with 4KB of RAM for efficient data processing.

Communication with external devices is facilitated through a variety of interfaces, including I²C, SPI, and UART serial ports. This makes the ADUC845BSZ62-5-RL a versatile choice for systems that require robust data exchange and connectivity.

In summary, the ADUC845BSZ62-5-RL offers a comprehensive set of features that make it ideal for precision measurement, industrial control, and automation systems. Its high level of integration reduces system complexity and cost, while its performance ensures that applications can meet stringent requirements for accuracy and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.6681 $83.3362
3+ $34.1892 $102.5676
5+ $33.1208 $165.6040
7+ $32.0524 $224.3668
9+ $30.9840 $278.8560
11+ $27.7787 $305.5657
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess