EN
  • EN
  • DE

ADAU1450WBCPZ

Part No ADAU1450WBCPZ
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SigmaDSP Digital Audio Processor | IC AUDIO PROCESSOR 72LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Sigma
Interface I2C, SPI
Clock Rate 147.456MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 32kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 72-VFQFN Exposed Pad, CSP
Supplier Device Package 72-LFCSP-VQ
Family Part Number ADAU1450
Manufacturer Pack Quantity 168
MSL Level 3 (168 Hours)
Win Source Part Number 1139536-ADAU1450WBCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADAU1450WBCPZ CAD Model

Description

The ADAU1450WBCPZ is a sophisticated audio digital signal processor (DSP) from Analog Devices Inc., designed to cater to the needs of advanced audio processing applications. This high-performance SigmaDSP® core is an ideal solution for automotive audio systems, home theater systems, and professional audio equipment, offering a flexible and programmable platform for audio signal processing.

Key Features

  • High-Performance Signal Processing: The ADAU1450WBCPZ boasts a 32-bit SigmaDSP core with 294.912 MHz core speed, providing ample processing power for complex audio algorithms and signal processing tasks.
  • Memory: This DSP is equipped with 1.2Mbits of on-chip RAM, allowing for extensive audio processing without the need for external memory components.
  • Audio Input/Output: It supports a variety of audio input and output configurations, making it highly adaptable to different system architectures.
  • Low Power Consumption: Designed with power efficiency in mind, the ADAU1450WBCPZ ensures minimal power consumption, which is crucial for battery-operated devices and automotive applications.
  • Flexibility: The device can be programmed via Analog Devices' SigmaStudio software, which offers a user-friendly graphical programming environment.

Applications

  • Automotive audio systems
  • Home theater and entertainment systems
  • Professional audio equipment
  • Active speakers and soundbars

Technical Specifications

Parameter Value Core Processor SigmaDSP Core Speed 294.912 MHz On-chip RAM 1.2Mbits Operating Temperature -40°C to +105°C Package / Case 64-LFCSP (9x9)

The ADAU1450WBCPZ from Analog Devices Inc. is a powerful and versatile audio DSP that is well-suited for a wide range of applications requiring high-quality audio processing. Its combination of performance, flexibility, and efficiency makes it an excellent choice for designers and engineers looking to push the boundaries of audio technology.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.3318 $50.6636
5+ $20.7851 $103.9255
8+ $20.1356 $161.0848
11+ $19.4860 $214.3460
14+ $18.8365 $263.7110
18+ $16.8879 $303.9822
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess