EN
  • EN
  • DE

ADUC831BS

Part No ADUC831BS
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description MicroConverter, 12-Bit ADCs and DACs with Embedded 62 kBytes Flash MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142399-ADUC831BS
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC831BS CAD Model

Description

The ADUC831BS is a fully integrated, 1 MSPS, 12-bit data acquisition system incorporating high performance multichannel ADCs, 8-bit MCU, and Flash/EE memory on a single chip. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this MicroConverter® is designed for direct interfacing to external precision sensors in both industrial and automotive applications.

Key Features:

  • High-Performance ADC: The device features dual 12-bit ADCs with a 1 MSPS sampling rate, providing precise and rapid data conversion for real-time applications.
  • Integrated 8-bit MCU: The onboard MCU offers a high degree of programmability and is compatible with industry-standard 8052 instruction set, facilitating easy integration and development.
  • On-Chip Memory: Equipped with self-programmable Flash/EE memory, the ADUC831BS allows for flexible and reliable data storage without the need for external memory components.
  • Robust I/O Capabilities: It includes a variety of digital I/O ports, serial I/O interfaces such as UART and SPI, and an I²C-compatible two-wire interface, making it highly adaptable to different communication requirements.
  • Flexible Power Supply: The device operates over a wide power supply range, accommodating various application needs and ensuring compatibility with different system power architectures.
  • Temperature Range: The ADUC831BS is designed to function within an extended industrial temperature range, ensuring reliable operation under harsh environmental conditions.

Applications:

The ADUC831BS is ideal for a range of applications that require high-speed data acquisition, precision sensor interfacing, and in-field programmability. These applications include:

  • Industrial control systems
  • Process control instruments
  • Smart sensors
  • Data acquisition systems
  • Automotive diagnostics
  • Battery-powered devices

Technical Specifications:

Parameter Value Resolution 12-bit Max Sample Rate 1 MSPS Microcontroller Core 8052 Compatible 8-bit MCU Memory Flash/EE Operating Temperature Range -40°C to +85°C Power Supply Range Varies

The ADUC831BS from Analog Devices Inc. represents a versatile solution for advanced data acquisition and control systems, bringing together precision, performance, and integration to meet the demands of modern industrial and automotive applications.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3928 $57.5712
8+ $13.4643 $107.7144
12+ $13.0000 $156.0000
17+ $12.0714 $205.2138
22+ $11.6071 $255.3562
27+ $11.1429 $300.8583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess