EN
  • EN
  • DE

ADUC824BCPZ

Part No ADUC824BCPZ
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 56LFCSP / 8052 series Microcontroller IC 8-Bit 12.58MHz 8KB (8K x 8) FLASH 56-LFCSP-VQ (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Analog Devices Inc.
Series MicroConverter® ADuC8xx
Package Tray
Product Status Obsolete
Core Processor 8052
Core Size 8-Bit
Speed 12.58MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals POR, PSM, Temp Sensor, WDT
Number of I/O 34
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
RAM Size 256 x 8
Supply Voltage - Operating 2.7V ~ 5.25V
Data Converters A/D 3x16b, 4x24b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-VFQFN Exposed Pad, CSP
Supplier Device Package 56-LFCSP-VQ (8x8)
Base Product Number ADUC824
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names ANAANAADUC824BCPZ,2156-ADUC824BCPZ-AD
Standard Package 1
Win Source Part Number 1231026-ADUC824BCPZ
Ultra Librarian 3D Model Ultra Librarian ADUC824BCPZ CAD Model

Description

The ADUC824BCPZ from Analog Devices Inc. is a highly integrated MicroConverter that combines a high-performance self-calibrating dual-channel 12-bit Analog-to-Digital Converter (ADC) with a dual 12-bit Digital-to-Analog Converter (DAC), on-chip temperature sensor, and an 8052 microcontroller. This sophisticated device is ideal for applications requiring precise signal conversion and microcontroller flexibility, all within a compact, power-efficient package.

Key Features

  • High-Resolution ADC: The dual-channel 12-bit ADC offers superior accuracy and a fast conversion rate, making it perfect for demanding measurement tasks.
  • Dual DAC: With dual 12-bit DACs, the device can output analog signals with high precision, which is essential for control applications.
  • Integrated Temperature Sensor: The on-board temperature sensor provides direct measurement capabilities, enhancing the functionality of the device in temperature-sensitive applications.
  • 8052 Microcontroller Core: The embedded high-performance 8052 microcontroller core allows for robust programmable control, supporting complex tasks and algorithms.
  • Memory: The device includes 8KB of Flash/EE memory and 640 bytes of data RAM, supporting a wide range of applications without the need for external memory components.
  • Power Management: Low power consumption and a wide operating voltage range from 2.7V to 5.25V make the ADUC824BCPZ suitable for battery-operated devices.
  • Package: Offered in a compact 52-lead LQFP package, it saves board space and is suitable for space-constrained applications.

Applications

The versatile nature of the ADUC824BCPZ makes it an excellent choice for a wide array of applications, including industrial control systems, instrumentation, smart sensors, process control, and base station monitoring. Its high integration level simplifies design, reduces the number of components required, and shortens time to market for products requiring advanced signal processing and microcontroller capabilities.

Conclusion

With its robust feature set and high level of integration, the ADUC824BCPZ from Analog Devices Inc. is a powerful solution for engineers looking to develop advanced, reliable, and efficient systems. Its precise data conversion, programmability, and integrated peripherals make it a versatile and valuable component in the design of sophisticated electronic products.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
Lowest to $3.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess