EN
  • EN
  • DE

ADUC7229BCPZ126

Part No ADUC7229BCPZ126
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043870-ADUC7229BCPZ126
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADUC7229BCPZ126 CAD Model

Description

The ADUC7229BCPZ126 is a highly integrated, low power, fully programmable microcontroller designed by Analog Devices Inc. This precision analog microcontroller combines a 16-bit analog-to-digital converter (ADC) and 16-bit digital-to-analog converters (DACs) with a 32-bit ARM7TDMI MCU core, making it an ideal solution for a wide range of applications that require advanced control and precise data acquisition.

Key Features:

  • High-Performance 32-bit ARM7TDMI MCU Core: At the heart of the ADUC7229BCPZ126 is a 32-bit ARM7TDMI microcontroller core, offering a perfect blend of processing power and energy efficiency for embedded applications.
  • Precision 16-bit ADC: The device features a 16-bit successive approximation register (SAR) ADC with up to 1 MSPS sampling rate, providing accurate and fast data conversion for real-time applications.
  • Dual 16-bit DACs: With two on-chip 16-bit DACs, the ADUC7229BCPZ126 can generate precise analog output signals, suitable for control systems and signal generation tasks.
  • Extensive On-Chip Memory: It comes equipped with ample on-chip memory, including flash and SRAM, allowing for robust application development without the need for external memory components.
  • Multiple Communication Interfaces: The device supports a variety of communication interfaces, including I²C, SPI, and UART, facilitating easy integration with peripherals and other microcontrollers.
  • Power Management: Its power management features enable efficient use of power, making it suitable for battery-operated devices and applications requiring energy conservation.

Applications:

The versatility of the ADUC7229BCPZ126 makes it suitable for a multitude of applications such as industrial control systems, precision sensor interfaces, medical devices, and instrumentation. Its ability to perform under demanding conditions with precision and reliability makes it a go-to choice for engineers and developers in the field of embedded systems.

Package and Availability:

The ADUC7229BCPZ126 is available in a compact 64-lead LFCSP package, ensuring a small footprint for space-constrained applications. With Analog Devices Inc.'s reputation for quality and reliability, this microcontroller is a dependable component for your next high-performance embedded project.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess