EN
  • EN
  • DE

SLG4K4143VTR

Part No SLG4K4143VTR
Manufacturer Renesas Electronics America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963533-SLG4K4143VTR
Categories OEM Parts( S )
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLG4K4143VTR CAD Model

Description

The SLG4K4143VTR is a configurable mixed-signal integrated circuit (CMIC) from Renesas Electronics (formerly Dialog Semiconductor). These versatile devices allow designers to integrate multiple discrete components into a single chip, reducing board space and simplifying designs. They are based on a One-Time Programmable (OTP) NVM cell, offering flexibility and customization.

Applications:

  • Wearable Devices: Used for power management, sensor interface, and logic functions in smartwatches and fitness trackers.
  • IoT Devices: Integrated into various IoT sensors and modules for data processing and control.
  • Mobile Devices: Implemented for custom analog and digital functions in smartphones and tablets.
  • Consumer Electronics: Found in a wide range of consumer products, including remote controls, toys, and appliances.
  • Power Management Systems: Employed to manage power distribution and regulation in diverse electronic systems.

Features:

  • Configurable Analog Blocks: Includes operational amplifiers (op-amps), comparators, and analog switches that can be configured to meet specific application requirements.
  • Configurable Digital Blocks: Provides programmable logic gates, counters, and flip-flops for implementing custom digital functions.
  • OTP NVM: One-Time Programmable Non-Volatile Memory for storing configuration data.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Small Package Size: Available in small form factor packages, minimizing board space requirements.
  • I2C Interface: Allows for easy communication with a microcontroller or other system components.

Benefits:

  • Reduced Board Space: Integrates multiple components into a single chip, freeing up valuable board space.
  • Simplified Design: Simplifies circuit design by reducing the number of discrete components.
  • Increased Flexibility: Offers a high degree of flexibility through configurable analog and digital blocks.
  • Lower Power Consumption: Contributes to extended battery life in portable devices.
  • Reduced BOM Cost: Potentially reduces the bill of materials (BOM) cost by integrating multiple functions into a single device.
  • Faster Time-to-Market: Accelerates product development by simplifying design and reducing the number of components to be sourced and tested.

Additional Details:

The SLG4K4143VTR operates over a wide voltage range, making it suitable for various applications. The device is typically programmed using a dedicated programming tool provided by Renesas. Detailed specifications, including operating voltage, current consumption, and I/O characteristics, are available in the product datasheet.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Linear Technology
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess