EN
  • EN
  • DE

ADUC7061BCPZ32-RL

Part No ADUC7061BCPZ32-RL
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 32KB FLASH 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features series Microcontroller IC
Manufacturer Analog Devices Inc.
Series MicroConverter® ADuC7xxx
Package Reel - TR
Number of I/O 8
Family Name ADuC7061
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ADUC7061BCPZ32-RLTR, ADUC7061BCPZ32-RLDKR, ADUC7061BCPZ32-RLCT, ADUC7061BCPZ32-RL-ND
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845389-ADUC7061BCPZ32-RL
Ultra Librarian 3D Model Ultra Librarian ADUC7061BCPZ32-RL CAD Model

Description

ADUC7061BCPZ32-RL: Precision Analog Microcontroller

The ADUC7061BCPZ32-RL is a highly integrated, precision analog microcontroller from Analog Devices Inc. This robust microcontroller combines a 24-bit sigma-delta analog-to-digital converter (ADC) with a 32-bit ARM7TDMI MCU core, making it an ideal solution for a wide range of high-precision sensing and control applications.

At the heart of the ADUC7061BCPZ32-RL is the ARM7TDMI core, which operates at up to 41.78 MHz, providing the computational power necessary for complex algorithms and control processes. The microcontroller also features 32 kB of flash memory and 4 kB of SRAM, offering ample space for application code and data storage.

The integrated 24-bit ADC boasts impressive performance with its high resolution and low noise characteristics, delivering accurate measurements essential for precision instrumentation, industrial control systems, and medical devices. The ADC supports multiple input channels and has a programmable gain amplifier for signal conditioning, enhancing its versatility in various measurement scenarios.

Additional features of the ADUC7061BCPZ32-RL include:

  • Two 12-bit digital-to-analog converters (DACs) for analog output capability.
  • A variety of communication interfaces, including I²C, SPI, and UART, for easy integration with peripheral devices and systems.
  • Multiple general-purpose I/O pins that can be configured for various digital interface requirements.
  • An on-chip temperature sensor and voltage reference for self-calibration and monitoring.
  • Power management options that support multiple power-down modes to reduce power consumption in battery-powered applications.
  • A watchdog timer and power-on reset circuitry to enhance system reliability.

The ADUC7061BCPZ32-RL is packaged in a compact 32-lead LFCSP (lead frame chip scale package), which is suitable for space-constrained applications. It is also specified for operation over the industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

With its combination of precision analog and digital functionality, the ADUC7061BCPZ32-RL from Analog Devices Inc. is a powerful microcontroller choice for engineers looking to develop advanced, high-accuracy systems with a compact footprint.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0454 $56.3632
18+ $5.7809 $104.0562
27+ $5.6002 $151.2054
37+ $5.4196 $200.5252
48+ $5.2389 $251.4672
64+ $4.6970 $300.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,090 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess