EN
  • EN
  • DE

74AHCT1G32GW/S400125

Part No 74AHCT1G32GW/S400125
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description OR GATE, AHCT/VHCT/VT SERIES / OR Gate IC 1 Channel 5-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr NXP
Series 74AHCT
Package Bulk
Product Status Active
Logic Type OR Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 8mA, 8mA
Input Logic Level - Low 0.8V
Input Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 5-TSSOP
Package / Case 5-TSSOP, SC-70-5, SOT-353
Base Product Number 74AHCT1G32
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 908069-74AHCT1G32GW/S400125
Ultra Librarian 3D Model Ultra Librarian 74AHCT1G32GW/S400125 CAD Model

Description

Product Overview: 74AHCT1G32GW/S400125 by NXP Semiconductors

The 74AHCT1G32GW/S400125 is a high-performance, single 2-input positive-OR gate integrated circuit, expertly designed and manufactured by NXP Semiconductors. This compact and efficient logic gate is part of the 74AHC/AHCT family, which is renowned for its high-speed Si-gate CMOS technology. The device is specifically engineered to operate in a wide voltage range of 4.5V to 5.5V, making it suitable for interfacing with TTL levels while providing the benefits of CMOS technology such as lower power consumption and improved noise immunity.

Encased in a small 5-pin SOT353 (SC-88A/SOT-353) surface-mount package, the 74AHCT1G32GW/S400125 is designed to optimize board space without compromising on performance. The device's small footprint is ideal for space-constrained applications, while its lead-free, halogen-free construction aligns with environmentally friendly manufacturing practices and RoHS compliance.

Key Features:

  • Logic Type: 2-input OR Gate
  • Supply Voltage Range: 4.5V to 5.5V
  • Output Capability: Standard
  • ICC low power consumption: 20 µA maximum
  • High noise immunity
  • Input levels: For 5V logic systems
  • ESD protection: HBM JESD22-A114E exceeds 2000V
  • MM JESD22-A115-A exceeds 200V
  • Multiple package options: SOT353 (SC-88A/SOT-353)
  • Lead-free, Halogen-free, and RoHS compliant

Applications of the 74AHCT1G32GW/S400125 extend to a variety of electronic circuits where logical OR operations are required. This includes, but is not limited to, control logic, function generators, and computing systems where space is at a premium. Its high-speed performance makes it an excellent choice for high-frequency signal processing and timing applications as well.

With its robust design and adherence to the stringent quality standards of NXP Semiconductors, the 74AHCT1G32GW/S400125 is a reliable component for designers and engineers looking to incorporate a dependable OR gate logic function into their electronic designs.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5325 $58.5750
265+ $0.4377 $115.9905
410+ $0.4239 $173.7990
565+ $0.4100 $231.6500
730+ $0.3962 $289.2260
975+ $0.3557 $346.8075
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess