EN
  • EN
  • DE

ADUC7034BCPZ-RL

Part No ADUC7034BCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 20.48MHz
Number of I/O 9
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Data RAM Size 1K x 32
Supply Voltage - Operating 3.5 V to 18 V
Data Converters A/D 2x16b
Temperature Range - Operating -40°C to 115°C (TA)
Case / Package 48-LFCSP-VQ (7x7)
Win Source Part Number 143698-ADUC7034BCPZ-RL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC7034BCPZ-RL CAD Model

Description

ADUC7034BCPZ-RL: High Performance, Precision Analog Microcontroller

The ADUC7034BCPZ-RL is a state-of-the-art analog microcontroller designed by Analog Devices Inc., a leader in high-performance semiconductors. This microcontroller combines a high precision analog front-end with a powerful microprocessor core, making it ideal for a wide range of applications in industrial, medical, and instrumentation environments.

Key Features:

  • Precision Analog I/O: The ADUC7034BCPZ-RL is equipped with multi-channel 12-bit Analog-to-Digital Converters (ADCs) and Digital-to-Analog Converters (DACs), ensuring accurate and reliable data conversion for critical applications.
  • ARM7TDMI Core: At the heart of the device is an ARM7TDMI core, providing high computational power and efficiency. This 32-bit RISC machine offers the processing capabilities required for complex algorithms and control functions.
  • Integrated Memory: The device includes on-chip memory, featuring Flash/EE and SRAM, which facilitates advanced applications and minimizes the need for external components.
  • Robust Communication Interfaces: Multiple communication interfaces, including I²C, SPI, and UART, allow for versatile connectivity options with peripheral devices and systems.
  • Low Power Consumption: Designed for power-sensitive applications, the ADUC7034BCPZ-RL operates with low power consumption, extending the life of battery-operated devices.
  • Compact Packaging: Housed in a compact 48-lead LFCSP (Lead Frame Chip Scale Package), the device is suitable for space-constrained applications without compromising on performance.

Applications:

The ADUC7034BCPZ-RL is ideal for a variety of applications, including:

  • Precision sensor signal processing
  • Industrial control systems
  • Battery management systems
  • Medical instrumentation
  • Portable instrumentation

With its precision analog capabilities and powerful digital processing, the ADUC7034BCPZ-RL from Analog Devices Inc. stands out as a versatile microcontroller solution for designers who require a compact, high-performance analog interface with embedded processing power. Whether it's for sophisticated medical devices or robust industrial control systems, this analog microcontroller is designed to deliver top-notch performance and reliability.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess