EN
  • EN
  • DE

H5AN4G4NMFR-UHC

Part No H5AN4G4NMFR-UHC
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR4-2400 1Gx4 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940340-H5AN4G4NMFR-UHC
Series *
Ultra Librarian 3D Model Ultra Librarian H5AN4G4NMFR-UHC CAD Model

Description

The H5AN4G4NMFR-UHC is a 4Gb DDR4 SDRAM component manufactured by Hynix Semiconductor. It is designed for high-performance memory applications, offering increased bandwidth and reduced power consumption compared to previous DDR generations.

Applications:

  • Desktop PCs
  • Laptop PCs
  • Servers
  • Networking equipment
  • Embedded systems

Features:

  • 4Gb (512M x 8) memory organization
  • DDR4 interface with data rates up to 2400 MT/s (Mega Transfers per Second) and beyond
  • Operating voltage of 1.2V
  • Lead-free and RoHS compliant
  • On-die termination (ODT) for improved signal integrity

Benefits:

  • Increased system performance due to high data transfer rates.
  • Lower power consumption compared to DDR3, leading to improved energy efficiency.
  • Improved signal integrity due to ODT, resulting in more reliable operation.
  • Environmentally friendly due to lead-free and RoHS compliance.

Additional Details:

The H5AN4G4NMFR-UHC DDR4 SDRAM is designed to meet the demanding requirements of modern computing systems. It offers a significant improvement in performance and power efficiency compared to previous generations of DDR memory. The 4Gb density provides ample memory capacity for a wide range of applications. The DDR4 interface allows for faster data transfer rates, enabling smoother multitasking and improved responsiveness. The 1.2V operating voltage reduces power consumption, making it ideal for mobile and energy-sensitive applications. The on-die termination feature helps to improve signal integrity by reducing reflections and crosstalk. This results in a more stable and reliable system. The component is also lead-free and RoHS compliant, ensuring that it meets environmental regulations.

In specific terms, the UHC speed bin typically indicates a specific timing and frequency grade within the DDR4 specification. Further datasheet analysis provides precise timings such as CAS latency (CL), tRCD, and tRP, which are crucial for system integration. The FBGA package contributes to efficient thermal management and allows for high-density mounting on PCBs.

You May Also Be Interested in

ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1303 $63.9121
16+ $7.4913 $119.8608
24+ $7.2580 $174.1920
33+ $7.0236 $231.7788
43+ $6.7891 $291.9313
57+ $6.0869 $346.9533
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,029 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess