EN
  • EN
  • DE

ADUC7026BSTZ62I-RL

Part No ADUC7026BSTZ62I-RL
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 16/32BIT 62KB FLSH 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features ARM7® series Microcontroller IC 16/32-Bit 44MHz 62KB (31K x16) FLASH 80-LQFP (12x12)
Manufacturer Analog Devices Inc.
Series MicroConverter® ADuC7xxx
Package Reel - TR
Core Processor ARM7®
Core Size 16/32-Bit
Speed 44MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals PLA, PWM, PSM, Temp Sensor, WDT
Number of I/O 40
Program Memory Size 62KB (31K x16)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 3.6V
Data Converters A/D 12 x12b; D/A 4x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 80-LQFP
Case / Package 80-LQFP (12x12)
Family Name ADUC7026
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ADUC7026BSTZ62I-RLCT, ADUC7026BSTZ62I-RLDKR, ADUC7026BSTZ62I-RL-ND, ADUC7026BSTZ62I-RLTR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860525-ADUC7026BSTZ62I-RL
Ultra Librarian 3D Model Ultra Librarian ADUC7026BSTZ62I-RL CAD Model

Description

Product Overview: ADUC7026BSTZ62I-RL from Analog Devices Inc.

The ADUC7026BSTZ62I-RL is a high-performance, microcontroller-based system-on-chip (SoC) from the esteemed semiconductor manufacturer, Analog Devices Inc. This integrated circuit is specifically designed to cater to the demanding needs of industrial and instrumentation applications, where precision, reliability, and power efficiency are of paramount importance.

Key Features and Benefits

  • Precision Analog Microcontroller: The ADUC7026BSTZ62I-RL combines the functionalities of a high precision analog-to-digital converter (ADC) and a digital-to-analog converter (DAC) with a robust ARM7TDMI core, making it ideal for complex control and sensing tasks.
  • High-Resolution ADC: It features a 24-bit sigma-delta ADC with a variety of input channels and data rates, ensuring precise data acquisition and measurement capabilities.
  • Integrated DACs: The device includes dual 12-bit DACs for accurate analog output generation, which can be used for actuator control or generating reference signals.
  • Robust Processing Core: At the heart of the ADUC7026BSTZ62I-RL lies a powerful ARM7TDMI processor core, offering efficient handling of complex algorithms and control tasks.
  • Temperature Range: This component is designed for industrial applications and operates over an extended temperature range, ensuring reliable performance under varying environmental conditions.
  • Programmability: The microcontroller is fully programmable, allowing for customization and flexibility in application development.
  • Packaging: The device comes in a compact LQFP-64 package, which is suitable for space-constrained applications.

Applications

The ADUC7026BSTZ62I-RL is versatile and can be used in a wide range of applications, including:

  • Industrial control systems
  • Process control
  • Sensor signal conditioning
  • Precision instrumentation
  • Smart transmitters
  • Automotive systems

With its combination of precision analog and digital capabilities, the ADUC7026BSTZ62I-RL from Analog Devices Inc. is a compelling choice for designers who require a reliable and flexible SoC for their industrial and instrumentation solutions. Its extended temperature range and robust processing capabilities ensure that it can meet the stringent requirements of a wide array of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1940 $52.3880
5+ $21.4926 $107.4630
8+ $20.8209 $166.5672
10+ $20.1493 $201.4930
13+ $19.4776 $253.2088
18+ $17.4627 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess