EN
  • EN
  • DE

ADF4107BCPZ-REEL

Part No ADF4107BCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTHESIZER 20LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Type Clock/Frequency Synthesizer (RF)
PLL Yes
Input CMOS, TTL
Output Clock
Number of Circuits 1
Frequency - Max 7GHz
Divider/Multiplier No/No
Operating Supply Voltage 2.7 V ~ 3.3 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-WFQFN Exposed Pad, CSP
Manufacturer Package 20-LFCSP-WQ (4x4)
Win Source Part Number 767810-ADF4107BCPZ-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name ADF4107
Introduction Date April 04, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADF4107BCPZ-REEL CAD Model

Description

The ADF4107BCPZ-REEL by Analog Devices Inc. is a state-of-the-art integer-N frequency synthesizer designed for high-performance radio frequency (RF) system applications. This integrated circuit (IC) is part of the ADF4107 series, renowned for its precision and versatility in generating a wide range of frequencies with exceptional accuracy.

Key Features

  • Frequency Range: Capable of operating at frequencies up to 7 GHz, making it suitable for a wide variety of RF systems including wireless infrastructure, instrumentation, and base station applications.
  • High Resolution: The ADF4107BCPZ-REEL offers a 3-wire serial interface which allows for a programmable 13-bit reference counter and a programmable 24-bit N counter, providing high-resolution frequency control.
  • Low Phase Noise: Engineered to deliver low phase noise performance, which is critical for maintaining signal integrity in communication systems.
  • Supply Voltage: Operates over a wide supply voltage range from 2.7 V to 3.3 V, offering flexibility in various power supply designs.
  • Power Saving: Features a power-down function, which significantly reduces the current consumption when the device is not in use, thereby extending the battery life of portable applications.
  • Package: Comes in a compact LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant and has a reel packing format for ease of manufacturing and assembly.

Applications

The ADF4107BCPZ-REEL is an ideal choice for various high-frequency synthesizer applications, including:

  • Wireless Communication Systems (GSM, LTE, 5G)
  • Test and Measurement Equipment
  • Private Mobile Radios
  • Satellite Communications
  • Point-to-Point Radio Links

Quality and Reliability

Analog Devices Inc. ensures that the ADF4107BCPZ-REEL meets the highest standards of quality and reliability. The device is thoroughly tested and guaranteed to perform over the specified temperature and supply voltage ranges. With Analog Devices' reputation for precision engineering, users can expect reliable operation and consistent performance from this synthesizer IC.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess