EN
  • EN
  • DE

ADUC7026BSTZ62-RL

Part No ADUC7026BSTZ62-RL
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description MCU 16-bit/32-bit ARM7TDMI RISC 62KB Flash 3.3V 80-Pin LQFP T/R / IC MCU 32BIT 62KB FLASH 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 44MHz
Number of I/O 40
Program Memory Size 62KB (31K x16)
Program Memory Type FLASH
Data RAM Size 2K x 32
Supply Voltage - Operating 2.7 V to 3.6 V
Data Converters A/D 12 x12b; D/A 4x12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 80-LQFP (12x12)
Win Source Part Number 144492-ADUC7026BSTZ62-RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADUC7026
Introduction Date October 01, 2005
ECCN 3A991.a.2
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADUC7026BSTZ62-RL CAD Model

Description

ADUC7026BSTZ62-RL Microcontroller by Analog Devices Inc.

The ADUC7026BSTZ62-RL is a high-performance microcontroller unit (MCU) from the renowned manufacturer Analog Devices Inc., designed to cater to a wide range of applications requiring precise data acquisition and control. This MCU is part of the ADuC702x series, which is known for its integration of analog peripherals with a fully featured ARM7TDMI core, making it a versatile and powerful choice for engineers and developers.

Key Features:

  • Core: ARM7TDMI 32-bit RISC machine offering up to 41.92 MIPS peak performance at 41.92 MHz clock frequency, enabling efficient processing and multitasking.
  • Memory: Comes with 62KB of on-chip Flash/EE memory and 8KB of SRAM, ensuring ample space for complex applications and data storage.
  • Analog Peripherals: Features 12-bit ADCs, DACs, and a range of other analog peripherals, providing excellent data acquisition capabilities.
  • Power Efficiency: Operates with a power supply range of 2.7V to 3.6V, making it an energy-efficient choice for battery-powered devices.
  • Temperature Range: Suitable for industrial applications with an operational temperature range from -40°C to +125°C.
  • Packaging: Available in a 64-LFCSP (Lead Frame Chip Scale Package) which offers a compact footprint for space-constrained applications.
  • Connectivity: Includes I²C, SPI, and UART interfaces for full-duplex serial communication, allowing for easy integration with other components and peripherals.

Applications:

The ADUC7026BSTZ62-RL is highly suited for applications in industrial control systems, smart sensing technology, instrumentation, and automation. Its robust analog features make it ideal for process control, where precise measurements and control are crucial. Additionally, its low power consumption and wide temperature range make it a reliable choice for portable devices and harsh environment operations.

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the ADUC7026BSTZ62-RL is no exception. It is manufactured to the highest industry standards, ensuring reliability and performance in critical applications. Whether you're designing a complex control system or a simple monitoring device, this MCU provides a solid foundation for your project.

For more information, datasheets, and support, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1940 $52.3880
5+ $21.4926 $107.4630
8+ $20.8209 $166.5672
10+ $20.1493 $201.4930
13+ $19.4776 $253.2088
18+ $17.4627 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess