EN
  • EN
  • DE

ADUC7024BCPZ62I

Part No ADUC7024BCPZ62I
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description Precision Analog Microcontroller, 12-Bit Analog I/O, ARM7TDMI MCU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series MicroConverter ADuC7xxx
Packaging Tray
Core Processor ARM7
Core Size 16/32-Bit
Speed 44MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals PLA, PWM, PSM, Temp Sensor, WDT
Number of I/O 30
Program Memory Size 62KB (31K x16)
Program Memory Type FLASH
RAM Size 2K x 32
Supply Voltage 2.7 V ~ 3.6 V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 64-VFQFN Exposed Pad, CSP
Manufacturer Package 64-LFCSP-VQ (9x9)
Win Source Part Number 1142378-ADUC7024BCPZ62I
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADUC7024
Introduction Date October 01, 2005
ECCN 3A991.a.2
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUC7024BCPZ62I CAD Model

Description

From the renowned manufacturer Analog Devices Inc., the ADUC7024BCPZ62I is a highly integrated microcontroller that merges the advantage of high precision analog peripherals with the processing power of a microcontroller. This product is designed for applications requiring high accuracy measurement, control and processing, making it an ideal choice for industrial, instrumentation, and control systems.

Key Features:

  • Core: The device is built around an ARM7TDMI core, which operates at a frequency of up to 62.5 MHz, providing a robust platform for complex algorithms and signal processing tasks.
  • Memory: It includes 62 kB of non-volatile Flash/EE and 8 kB of SRAM, ensuring ample space for application code and data storage.
  • ADC: Equipped with a 12-bit, 1 MSPS, multichannel ADC offering excellent accuracy and speed, it is perfectly suited for precise measurements.
  • DACs: The device features dual 12-bit DACs for analog output capabilities, allowing for fine control in actuator-driven applications.
  • Temperature Range: The industrial temperature range of -40°C to +125°C ensures reliable operation even in extreme environments.
  • Package: Housed in a compact 48-lead LFCSP package, the ADUC7024BCPZ62I is designed to save space on the PCB while still offering a full set of features.
  • Interfaces: Multiple communication interfaces including I²C, SPI, and UART, provide excellent connectivity options for various peripheral devices.
  • Power Supply: It operates from a 2.7 V to 3.6 V power supply, enabling energy-efficient operation.

Applications:

The ADUC7024BCPZ62I is adept at handling complex tasks in:

  • Process Control and Smart Sensing
  • Industrial Automation
  • Instrumentation
  • Base Station Monitoring
  • Portable Medical Devices

With its robust set of features and high level of integration, the ADUC7024BCPZ62I from Analog Devices Inc. is a versatile and reliable choice for designers looking to optimize their system's performance while reducing footprint and complexity.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6178 $63.0890
12+ $10.3531 $124.2372
18+ $10.0296 $180.5328
24+ $9.7061 $232.9464
31+ $9.3825 $290.8575
42+ $8.4119 $353.2998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,960 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess