EN
  • EN
  • DE

ADUC7023BCPZ62I

Part No ADUC7023BCPZ62I
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 62KB FLASH 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 44MHz
Number of I/O 12
Program Memory Size 62KB (31K x16)
Program Memory Type FLASH
Data RAM Size 2K x 32
Supply Voltage - Operating 2.7 V to 3.6 V
Data Converters A/D 8x12b, D/A 4x12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 32-LFCSP-VQ (5x5)
Win Source Part Number 009451-ADUC7023BCPZ62I
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC7023BCPZ62I CAD Model

Description

Analog Devices Inc. ADUC7023BCPZ62I Microcontroller

The ADUC7023BCPZ62I is a highly integrated microcontroller from Analog Devices Inc., tailored for precision analog control applications. It is part of the ADuC7xxx series, which is renowned for its robust and high-performance mixed-signal microcontroller units (MCUs). This particular MCU is designed to offer a seamless integration of analog peripherals with a powerful ARM7TDMI core, making it an ideal choice for industrial, automotive, and instrumentation applications.

Key Features and Benefits

  • Core: At the heart of the ADUC7023BCPZ62I is an ARM7TDMI core, which operates at a frequency of up to 41.78 MHz, providing a balance between power consumption and processing capability.
  • Memory: The device includes 62KB of on-chip flash memory and 8KB of SRAM, offering ample storage for firmware and data.
  • Analog Peripherals: It boasts a set of precision analog peripherals, including a 12-bit ADC with up to 1 MSPS, DACs, and a temperature sensor, which enable accurate measurement and control functions.
  • Temperature Range: The ADUC7023BCPZ62I is designed to operate over an industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.
  • Power Management: The MCU features a range of power-saving modes, including a power-down mode with a typical current consumption of just 1.6 μA, making it suitable for battery-powered applications.
  • Packaging: It comes in a compact 48-lead LFCSP (Lead Frame Chip Scale Package), which is beneficial for space-constrained applications.
  • Communication Interfaces: The device provides multiple communication interfaces such as I²C, SPI, UART, and USB, allowing for versatile connectivity options.

Applications

The ADUC7023BCPZ62I is versatile enough to be used in a wide range of applications where precision and performance are critical. It is particularly well-suited for:

  • Process control and automation
  • Portable instrumentation
  • Automotive sensors and diagnostics
  • Smart battery management
  • Medical monitoring devices

With its robust feature set and high level of integration, the ADUC7023BCPZ62I from Analog Devices Inc. stands out as a microcontroller that can streamline product design and enhance system performance in demanding applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1139 $59.1641
40+ $2.9129 $116.5160
62+ $2.8124 $174.3688
89+ $2.6115 $232.4235
115+ $2.5110 $288.7650
144+ $2.4105 $347.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,323 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess