EN
  • EN
  • DE

ADUC7021BCPZ62I

Part No ADUC7021BCPZ62I
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description Precision Analog Microcontroller, 12-Bit Analog I/O, ARM7TDMI MCU | IC MCU 32BIT 62KB FLASH 40LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Core Processor ARM7
Data Bus Width 16/32-Bit
Speed 44MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals PLA, PWM, PSM, Temp Sensor, WDT
The number of I/O 13
Program Memory Size 62KB (31K x16)
Program Memory Type FLASH
Date RAM Size 2K x 32
Supply Voltage 2.7V ~ 3.6V
Data Converters A/D 8x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-VQ (6x6)
Family Part Number ADUC7021
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142369-ADUC7021BCPZ62I
Manufacturer Homepage www.analog.com
Family Name ADUC7021
Introduction Date October 01, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC7021BCPZ62I CAD Model

Description

The ADUC7021BCPZ62I is a fully integrated, 32-bit microcontroller from Analog Devices Inc. that brings together high-performance analog peripherals with digital signal processing capabilities. This MicroConverter® is designed for precision sensing and control applications, providing a versatile solution for industrial, automotive, and instrumentation markets.

Key Features:

  • High-Performance Core: At the heart of the ADUC7021BCPZ62I is a 32-bit ARM7TDMI MCU core that operates at a frequency of up to 41.78 MHz, delivering robust computational power for complex algorithms and control tasks.
  • Precision Analog I/O: The device includes a 12-bit SAR ADC with up to 1 MSPS, an 8-channel multiplexer, and a 12-bit DAC, offering precise data conversion for accurate measurement and control.
  • Temperature Range: Engineered for harsh environments, it operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • On-Chip Memory: It comes with 62 kB of nonvolatile Flash/EE memory and 4 kB of RAM, providing ample storage for application code and data without the need for external memory components.
  • Integrated Debug Support: The device includes JTAG and SWD interfaces for easy debugging, programming, and emulation.
  • Power Management: Its power management features include a power-on reset, a programmable watchdog timer, and power-down modes for energy efficiency.
  • Communication Interfaces: With I²C, UART, and SPI serial communication interfaces, the ADUC7021BCPZ62I can easily connect to other devices and peripherals within a system.
  • Package and Footprint: The product is available in a 48-lead LFCSP package, which provides a compact footprint for space-constrained applications.

Applications:

The ADUC7021BCPZ62I is ideally suited for a wide range of applications, including industrial control systems, sensor signal processing, automotive diagnostics, and portable instrumentation. Its integration of analog and digital components on a single chip simplifies design, reduces system cost, and enhances overall system reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.5100 $59.0200
5+ $24.2133 $121.0665
7+ $23.4567 $164.1969
9+ $22.7000 $204.3000
12+ $21.9433 $263.3196
16+ $19.6734 $314.7744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess