EN
  • EN
  • DE

ADUC7020BCPZ62I

Part No ADUC7020BCPZ62I
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 62KB FLASH 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 44MHz
Number of I/O 14
Program Memory Size 62KB (31K x16)
Program Memory Type FLASH
Data RAM Size 2K x 32
Supply Voltage - Operating 2.7 V to 3.6 V
Data Converters A/D 5x12b; D/A 4x12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 40-LFCSP-WQ (6x6)
Win Source Part Number 009449-ADUC7020BCPZ62I
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUC7020BCPZ62I CAD Model

Description

Analog Devices Inc. ADUC7020BCPZ62I Microcontroller Overview

The ADUC7020BCPZ62I is a highly integrated, low-power microcontroller designed by Analog Devices Inc. for precision analog and digital control systems. This component is particularly suited for industrial, medical, and instrumentation applications where reliable and accurate data acquisition is critical.

Key Features

  • Core: The device is built around an ARM7TDMI core, which operates at up to 41.78 MHz, providing a solid balance between processing power and power efficiency.
  • Memory: It includes 62KB of non-volatile Flash/EE memory and 8KB of SRAM, ensuring sufficient space for complex applications and data buffering.
  • Analog Functionality: The ADUC7020BCPZ62I features a 12-bit multi-channel ADC with up to 1 MSPS, a 12-bit DAC, and a range of other analog peripherals. This makes it ideal for tasks requiring high-precision analog-to-digital or digital-to-analog conversions.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +125°C, making it reliable in extreme conditions.
  • Package: Housed in a 64-LFCSP (Lead Frame Chip Scale Package), the ADUC7020BCPZ62I is designed for space-constrained applications.
  • Power Management: It includes a power management unit that supports a range of power-saving modes, allowing for optimized power consumption based on the operational requirements.

Connectivity and Peripherals

The microcontroller provides versatile connectivity options, including I²C, SPI, and UART interfaces, allowing for easy integration into a variety of systems. It also features a range of timers, watchdog timers, and GPIOs, which offer additional flexibility for system control and monitoring.

Reliability and Quality

Analog Devices Inc. is known for their commitment to quality and reliability, and the ADUC7020BCPZ62I is no exception. It is designed to meet stringent industry standards, ensuring stable performance over its lifetime. The device is also RoHS compliant, adhering to environmental regulations regarding hazardous substances.

Applications

With its robust set of features, the ADUC7020BCPZ62I is well-suited for applications such as smart sensors, precision instrumentation, industrial control systems, and medical devices where accurate data processing and control are mandatory.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3037 $63.0370
20+ $5.8970 $117.9400
31+ $5.6937 $176.5047
44+ $5.2871 $232.6324
57+ $5.0836 $289.7652
71+ $4.8803 $346.5013
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,415 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess