EN
  • EN
  • DE

ADT7516ARQZ

Part No ADT7516ARQZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Description SPI-/I2C-Compatible, Temperature Sensor,4-Channel ADC and Quad Voltage Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Function Temp Monitoring System (Sensor)
Sensor Type Internal and External
Sensing Temperature -40°C ~ 120°C
Accuracy ±5°C(Maximum)
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type I2C, MICROWIRE, QSPI, SPI
Output Alarm No
Output Fan No
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 120°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 1142347-ADT7516ARQZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADT7516
Introduction Date February 07, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADT7516ARQZ CAD Model

Description

ADT7516ARQZ Temperature Sensor and Quad DAC by Analog Devices Inc.

The ADT7516ARQZ is a sophisticated multi-function sensor and converter component designed by Analog Devices Inc., known for its precision and reliability in various applications. This integrated circuit combines a temperature sensor with a quad 12-bit digital-to-analog converter (DAC) and is housed in a compact 24-lead QSOP package, making it suitable for space-constrained applications.

Key Features:

  • Integrated Temperature Sensor: The on-chip temperature sensor provides high accuracy measurements with a resolution of 0.25°C and allows for temperature monitoring over a range of -40°C to +120°C.
  • Quad 12-bit DAC: The device includes four high-resolution DACs, offering precise control for a variety of analog outputs. Each DAC can be independently programmed, making it a versatile choice for multi-channel applications.
  • SPI and I2C Interfaces: ADT7516ARQZ supports both Serial Peripheral Interface (SPI) and Inter-Integrated Circuit (I2C) communication protocols, providing flexibility in interfacing with microcontrollers and other digital systems.
  • Programmable Temperature Alarm: The product features a programmable over-temperature alarm, which can alert the system in case of abnormal temperature conditions, enhancing system safety and reliability.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates with a low supply voltage from 2.7V to 5.5V and features a power-saving shutdown mode.
  • Wide Application Range: The ADT7516ARQZ is ideal for environmental control systems, industrial process control, computer thermal monitoring, and other applications requiring precise temperature measurements and controlled analog output.

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality, and the ADT7516ARQZ is no exception. It is built to meet high standards, ensuring consistent performance and durability in demanding environments.

Ordering and Availability:

The ADT7516ARQZ is available for order from Analog Devices Inc. and its authorized distributors. For detailed specifications, application notes, and support resources, customers can visit the Analog Devices website or contact their sales representatives.

With its integrated design and robust feature set, the ADT7516ARQZ from Analog Devices Inc. represents a powerful solution for designers looking to enhance system functionality while minimizing component count and conserving board space.

You May Also Be Interested in

Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
ON Semiconductor
IC THERM MON FAN CTRLR 16-QSOP
Lowest to $1.0036
ON Semiconductor
IC THERM/FAN SPEED CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $3.3622
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.4981 $50.9962
5+ $20.9215 $104.6075
8+ $20.2677 $162.1416
11+ $19.6139 $215.7529
14+ $18.9601 $265.4414
18+ $16.9987 $305.9766
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 660 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess