EN
  • EN
  • DE

ADT7420UCPZ-RL7

Part No ADT7420UCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE I2C 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C to 150°C
Output Type I2C
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 15 b
Features One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±0.2°C (±0.6°C)
Testing Conditions -10°C to 85°C (-40°C to 125°C)
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 16-LFCSP-WQ (4x4)
Win Source Part Number 009437-ADT7420UCPZ-RL7
Family Name ADT7420
Introduction Date May 19, 2009
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT7420UCPZ-RL7 CAD Model

Description

Product Overview: ADT7420UCPZ-RL7

The ADT7420UCPZ-RL7 is a high precision digital I2C temperature sensor from Analog Devices Inc., designed to provide accurate temperature readings with a 16-bit resolution. This sensor is part of the ADT7420 series, which is renowned for its reliability and precision in a wide range of temperature monitoring applications.

Key Features

  • High Accuracy: The ADT7420UCPZ-RL7 offers an outstanding temperature accuracy of ±0.25°C across the temperature range of -40°C to +105°C and ±0.5°C across the full temperature range of -40°C to +150°C, making it ideal for critical applications where precise temperature readings are essential.
  • Resolution: With a 16-bit resolution, the sensor provides a detailed temperature output, allowing for fine-grained temperature measurement and control.
  • Interface: The sensor is equipped with a fast I2C digital interface, enabling easy integration with microcontrollers and other digital systems.
  • Operating Voltage: It operates at a supply voltage ranging from 2.7V to 5.5V, providing flexibility for use in various system designs.
  • Package: The device is available in a compact LFCSP (Lead Frame Chip Scale Package) which is suitable for space-constrained applications.

Applications

The ADT7420UCPZ-RL7 is ideal for a variety of applications that require precise temperature monitoring, such as:

  • Environmental control systems
  • Medical and healthcare systems
  • Industrial control systems
  • Computer thermal management
  • Food storage and refrigeration systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADT7420UCPZ-RL7 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliable performance over the product's lifespan. The device's robust design also makes it suitable for operation in harsh environments, where stable and accurate temperature readings are critical.

In summary, the ADT7420UCPZ-RL7 from Analog Devices Inc. is a superior choice for designers and engineers who require a high-accuracy, high-resolution temperature sensor with an easy-to-use digital interface. Its performance, combined with its small form factor, makes it a versatile solution for a wide range of temperature monitoring needs.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5682 $57.4092
13+ $7.8509 $102.0617
20+ $7.6055 $152.1100
28+ $7.3602 $206.0856
36+ $7.1149 $256.1364
48+ $6.3788 $306.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess