The ADT6501SRJZP105RLT is a high-precision digital temperature sensor crafted by Analog Devices Inc., a renowned leader in the semiconductor industry. This advanced sensor is designed to offer accurate temperature measurements, ensuring optimal performance in a wide range of applications.
Key Features:
- Accuracy: The device provides exceptional temperature accuracy, making it ideal for critical applications where precise temperature monitoring is essential.
- Wide Temperature Range: It operates over a broad temperature spectrum, catering to diverse environmental conditions.
- Low Power Consumption: Engineered for efficiency, the ADT6501SRJZP105RLT consumes minimal power, which is crucial for battery-powered or energy-sensitive systems.
- Compact Package: Housed in a small, space-saving SOT-23 package, this sensor can fit into tight spaces, perfect for compact electronic designs.
- Output Type: The product features a digital output, which allows for easy interfacing with microcontrollers and other digital systems.
Applications:
The versatility of the ADT6501SRJZP105RLT makes it suitable for a variety of applications, including but not limited to:
- Environmental Monitoring Systems
- Computer Peripheral Thermal Protection
- Industrial Control Systems
- Medical and Healthcare Devices
- Portable Consumer Electronics
Product Specifications:
Parameter
Value
Manufacturer
Analog Devices Inc.
Part Number
ADT6501SRJZP105RLT
Package / Case
SOT-23
Temperature Accuracy
±1°C
Operating Temperature Range
-40°C to +125°C
Power Supply Voltage
2.7V to 5.5V
Output Type
Digital
Overall, the ADT6501SRJZP105RLT from Analog Devices Inc. stands out for its precision, reliability, and versatility, making it an excellent choice for designers seeking a high-quality temperature sensing solution.