EN
  • EN
  • DE

ADSST-MELZ-100

Part No ADSST-MELZ-100
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 173615-ADSST-MELZ-100
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSST-MELZ-100 CAD Model

Description

The ADSST-MELZ-100 from Analog Devices Inc. is a cutting-edge integrated circuit designed for high-performance signal processing applications. This product is part of Analog Devices' extensive portfolio of digital signal processing (DSP) solutions, known for their reliability, precision, and power efficiency. The ADSST-MELZ-100 is specifically tailored for applications that require robust processing capabilities such as industrial control systems, automotive electronics, communication infrastructure, and advanced consumer electronics.

Key Features

  • High Precision Processing: With its advanced architecture, the ADSST-MELZ-100 offers precise and accurate signal processing, ensuring high-quality output for sensitive applications.
  • Low Power Consumption: Designed with power efficiency in mind, this DSP minimizes energy usage, making it ideal for battery-powered or energy-conscious designs.
  • Robust Performance: The ADSST-MELZ-100 is engineered to perform consistently under various operating conditions, guaranteeing reliability for critical tasks.
  • Flexible Integration: Its versatile interfacing options facilitate easy integration with a wide range of peripheral components and systems.

Applications

The ADSST-MELZ-100 is suitable for a broad spectrum of applications, including:

  • Advanced audio and video processing
  • Automotive control systems
  • Wireless and wired communication systems
  • Instrumentation and measurement devices
  • Industrial automation and control

Technical Specifications

The ADSST-MELZ-100 boasts the following technical specifications:

  • Core Processor: DSP
  • Operating Temperature: Specified by manufacturer
  • Interface: I/O compatible with various standards
  • Package / Case: Provided by manufacturer
  • Mounting Type: Surface Mount or Through Hole (depending on the model)

Quality and Support

Analog Devices Inc. is renowned for its commitment to quality and customer support. The ADSST-MELZ-100, like all products from Analog Devices, is backed by comprehensive technical support and documentation, ensuring that customers can maximize the potential of their DSP investment. With a global network of support and distribution, the ADSST-MELZ-100 is readily available for a wide array of design needs.

You May Also Be Interested in

Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
AMIS
Need more? Email Us
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
Shenzhen APM-microelectronics Technology Co., Ltd.
30V 50A 2.5V 37.5W 13mΩ@10V N-Channel TO-251-3 Single FETs, MOSFETs RoHS
Lowest to $0.1467
Vishay
Need more? Email Us
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
Shenzhen Huade co-create Technology Co.,LTD
FFC/FPC Connector 4 Position 1mm Pitch Single-side Contact/Vertical Through Hole -20℃~+85℃
Lowest to $0.2346
Guangdong Fenghua Advanced Technology
5.1pF 50V Ceramic Capacitor C0G 0603
Lowest to $0.0021

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess