EN
  • EN
  • DE

ADSP-BF592KCPZ-2

Part No ADSP-BF592KCPZ-2
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description Blackfin Embedded Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series Blackfin
Packaging Tray
Type Fixed Point
Interface I2C, I2S, IrDA, PPI, SPI, SPORT, UART
Clock Rate 200MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 64kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.29V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 64-VFQFN Exposed Pad, CSP
Manufacturer Package 64-LFCSP-VQ (9x9)
Win Source Part Number 1142285-ADSP-BF592KCPZ-2
Manufacturer Homepage www.analog.com
Family Name ADSP-BF592
Introduction Date April 01, 2011
ECCN 3A991.a.2
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADSP-BF592KCPZ-2 CAD Model

Description

Analog Devices Inc. ADSP-BF592KCPZ-2

The ADSP-BF592KCPZ-2 is a high-performance signal processing microcontroller from Analog Devices Inc., designed to cater to a wide array of applications that demand efficient data manipulation, real-time processing, and low power consumption. This processor is part of the Blackfin family, which is renowned for its combination of a microcontroller with the processing power of a digital signal processor (DSP).

The ADSP-BF592KCPZ-2 operates at a core frequency of up to 400 MHz, which provides the computational horsepower needed for complex algorithms in signal processing tasks. This makes it an ideal choice for applications such as audio processing, industrial control, medical imaging, and automotive systems where real-time data processing is critical.

Equipped with 88KB of on-chip memory, this processor is designed to handle a variety of data-intensive operations without the need for external memory components, thus reducing system complexity and cost. The memory is divided into 64KB of L1 SRAM and 24KB of L1 instruction cache, which helps in optimizing the performance by minimizing memory latency.

The ADSP-BF592KCPZ-2 also features a rich set of peripherals that includes UART, SPI, SPORT (Serial Port), and general-purpose I/Os (GPIOs), providing designers with the flexibility to interface with a wide range of external devices. Additionally, the processor supports various power management techniques, which are crucial for battery-powered devices where power efficiency is paramount.

Its package is a 64-LFCSP (Lead Frame Chip Scale Package) with a compact footprint, making it suitable for space-constrained applications. The processor is also characterized for operation over an industrial temperature range, ensuring reliable performance in harsh environments.

For developers, Analog Devices offers comprehensive support in the form of software development tools, including the CrossCore Embedded Studio (CCES) and VisualDSP++, which facilitate software development and debugging. This, combined with the processor's advanced features, makes the ADSP-BF592KCPZ-2 a versatile and powerful solution for embedded systems requiring sophisticated signal processing capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8048 $54.4384
18+ $5.5834 $100.5012
28+ $5.4090 $151.4520
39+ $5.2345 $204.1455
50+ $5.0600 $253.0000
67+ $4.5366 $303.9522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess