EN
  • EN
  • DE

ADSP-BF592BCPZ-2

Part No ADSP-BF592BCPZ-2
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTRLR 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203528-ADSP-BF592BCPZ-2
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Embedded DSP (Digital Signal Processors)
Series Blackfin®
Package Tray
Product Status Active
Type Fixed Point
Interface I²C, I²S, IrDA, PPI, SPI, SPORT, UART
Clock Rate 200MHz
Non-Volatile Memory ROM (64kB)
Ultra Librarian 3D Model Ultra Librarian ADSP-BF592BCPZ-2 CAD Model

Description

Analog Devices Inc. ADSP-BF592BCPZ-2 Digital Signal Processor

The ADSP-BF592BCPZ-2 is a high-performance digital signal processor (DSP) from the renowned semiconductor manufacturer, Analog Devices Inc. This DSP is part of the Blackfin family of products, which are known for their exceptional signal processing capabilities and low power consumption. The ADSP-BF592BCPZ-2 is designed to cater to a wide array of applications, ranging from industrial control to audio and video processing.

At the core of the ADSP-BF592BCPZ-2 is a 32-bit, dual-MAC, RISC-like DSP engine that can run at a clock speed of up to 400 MHz, providing the computational power needed for complex algorithms and signal processing tasks. The processor is equipped with 88 KB of on-chip memory, which includes 64 KB of L1 instruction memory and 24 KB of L1 data memory. This integrated memory architecture facilitates rapid and efficient data handling, reducing system latency and improving overall performance.

The ADSP-BF592BCPZ-2 also boasts a rich set of peripherals and interfaces, including a parallel peripheral interface (PPI), two serial peripheral interfaces (SPI), two UART ports, and a real-time clock (RTC). These features enable the processor to interact seamlessly with other components in embedded systems, providing flexibility in design and implementation.

One of the key advantages of the ADSP-BF592BCPZ-2 is its power efficiency. The processor operates at a core voltage of 0.9V to 1.4V, minimizing power consumption and making it an ideal choice for portable and battery-operated devices. Additionally, the processor supports dynamic power management, allowing designers to balance performance and power consumption according to the needs of their applications.

The ADSP-BF592BCPZ-2 comes in a compact 64-lead LFCSP (lead-frame chip-scale package) that is suitable for space-constrained applications. This DSP is supported by Analog Devices' CrossCore Embedded Studio software development environment, which provides developers with a comprehensive suite of tools to accelerate the development process and bring products to market faster.

In summary, the ADSP-BF592BCPZ-2 from Analog Devices Inc. is a versatile and efficient DSP that delivers robust signal processing capabilities for a variety of applications, while maintaining a focus on power efficiency and compact design.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess