EN
  • EN
  • DE

ADSP-BF548BBCZ-5X

Part No ADSP-BF548BBCZ-5X
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Fixed-Point 16bit 533MHz 400-Pin CSP-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Win Source Part Number 173583-ADSP-BF548BBCZ-5X
Popularity Low
Supply and Demand Status Limited
Family Name ADSP-BF548
Introduction Date September 16, 1998
ECCN 5A002.a.1.b.3
Country of Origin Singapore
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADSP-BF548BBCZ-5X CAD Model

Description

The ADSP-BF548BBCZ-5X is a high-performance digital signal processor (DSP) from Analog Devices Inc., a leader in the manufacture of integrated circuits for signal processing applications. This processor is part of the Blackfin family of products, which are known for their powerful processing capabilities and flexible architecture.

Designed to deliver exceptional power efficiency, the ADSP-BF548BBCZ-5X operates at a core frequency of 533 MHz, making it suitable for a variety of demanding applications that require intensive signal processing tasks. This DSP is built on a dual-MAC state-of-the-art signal processing engine, which allows it to perform up to 1.066 billion operations per second (GOPS).

The device integrates up to 148KB of on-chip memory, which includes L1 instruction and data caches, as well as L2 RAM, which can be configured as SRAM, cache, or a combination of both. This flexibility allows developers to optimize memory usage according to the specific needs of their applications. Additionally, the ADSP-BF548BBCZ-5X supports external memory interfaces, providing the option to expand memory capabilities for larger and more complex applications.

Connectivity is a strong suit of the ADSP-BF548BBCZ-5X, featuring a range of peripheral interfaces such as USB 2.0, Ethernet, and CAN, which enable easy integration into embedded systems. The device also offers multiple serial ports, SPI, TWI, and a host of general-purpose I/O pins, making it highly adaptable to various communication protocols and I/O requirements.

The ADSP-BF548BBCZ-5X is designed with reliability and robustness in mind, suitable for industrial temperature ranges. Its low power consumption makes it an ideal choice for portable and battery-powered devices, while its rich set of features ensures it can handle complex signal processing tasks in audio, video, and voice recognition, as well as in industrial control, medical imaging, and automotive applications.

In summary, the ADSP-BF548BBCZ-5X from Analog Devices Inc. offers a compelling mix of performance, power efficiency, and versatility, making it a top choice for engineers and developers looking to push the boundaries of digital signal processing in their products.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess