EN
  • EN
  • DE

ADA8282WBCPZ

Part No ADA8282WBCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 4 CHAN 16BIT 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Analog Devices Inc.
Series Automotive
Package Tray
Product Status Active
Number of Bits 16
Number of Channels 4
Power (Watts) 219 mW
Voltage - Supply, Analog 3V ~ 3.6V
Voltage - Supply, Digital 1.8V ~ 3.6V
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Base Product Number ADA8282
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845624-ADA8282WBCPZ
Ultra Librarian 3D Model Ultra Librarian ADA8282WBCPZ CAD Model

Description

Product Overview: ADA8282WBCPZ from Analog Devices Inc.

The ADA8282WBCPZ is a high-performance, automotive-grade, fully differential amplifier designed by Analog Devices Inc., a leader in the semiconductor industry. This device is tailored for driving high-speed analog-to-digital converters (ADCs) and is perfect for a wide array of automotive and industrial applications that require precision and reliability.

Key Features

  • Fully Differential Architecture: The ADA8282WBCPZ features a fully differential signal path which minimizes common-mode noise and allows for high signal integrity, making it ideal for noisy environments.
  • High Bandwidth: With a wide bandwidth, this amplifier can handle high-speed signals, ensuring that it can support the latest high-performance ADCs.
  • Low Distortion: The device offers very low harmonic distortion, which is crucial for maintaining signal fidelity in precision measurement and communication systems.
  • Adjustable Output Common-Mode Voltage: The output common-mode voltage is adjustable, providing flexibility in interfacing with various ADCs and allowing for optimal signal chain performance.
  • Thermal Overload Protection: The ADA8282WBCPZ includes thermal overload protection, enhancing its reliability and longevity in harsh automotive environments.
  • Automotive Qualification: As an automotive-qualified product, it meets stringent quality and reliability standards required for automotive applications.

Applications

  • Automotive sensor interfaces
  • High-speed data acquisition systems
  • Radar and LIDAR systems
  • Industrial control systems
  • Medical imaging equipment

The ADA8282WBCPZ is offered in a compact LFCSP (Lead Frame Chip Scale Package) which is designed to minimize space on the printed circuit board (PCB) while providing excellent thermal performance. Analog Devices Inc. has engineered the ADA8282WBCPZ to operate over a wide temperature range, ensuring reliable operation in extreme conditions commonly found in automotive and industrial settings.

With its robust design and high-speed capabilities, the ADA8282WBCPZ is an excellent choice for engineers looking for a differential amplifier that can deliver precision and performance in demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END DUAL 28TSSOP
Lowest to $134.3284
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Analog Devices Inc.
VOICEBAND SIGNAL PORT
Lowest to $19.3955
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 20-SOIC
Lowest to $8.7588
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2214 $55.3284
14+ $7.5663 $105.9282
21+ $7.3298 $153.9258
29+ $7.0934 $205.7086
37+ $6.8569 $253.7053
49+ $6.1476 $301.2324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,290 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess