EN
  • EN
  • DE

ADSP-BF533SBST400

Part No ADSP-BF533SBST400
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description IC DSP Ctrlr 16 Bit 176-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Data Bus Width 16 b
Frequency 400 MHz
Max Frequency 400 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 800 mV
Mount Surface Mount
Number of Pins 176
RoHS Compliant
Win Source Part Number 1030315-ADSP-BF533SBST400
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADSP-BF533SBST400 CAD Model

Description

ADSP-BF533SBST400: High-Performance Digital Signal Processor

The ADSP-BF533SBST400 is a standout digital signal processor (DSP) from Analog Devices Inc., renowned for its exceptional performance and versatility in handling complex signal processing tasks. This processor is part of the Blackfin family of products, which are well-known for their mixed-signal processing capabilities, combining control processing functions with powerful digital signal processing in a single chip.

With a core clock speed of 400 MHz, the ADSP-BF533SBST400 delivers high computational performance, making it an ideal choice for applications requiring fast and efficient signal processing. It is commonly used in a wide range of applications, including industrial control, automotive systems, communication infrastructure, and image and video processing.

The processor features a 32-bit RISC-like instruction set for general-purpose processing tasks, and a dual multiply-accumulate (MAC) signal processing architecture that can perform up to 800 MMACS (Million Multiply-Accumulates per Second). This combination allows for both high-speed numeric processing and efficient control processing in a single device.

Key features of the ADSP-BF533SBST400 include:

  • 32-bit non-aligned memory access for optimal data handling
  • Integrated 16-bit MACs for efficient signal processing
  • Large on-chip SRAM, reducing the need for external memory
  • Flexible booting options from external memory
  • Peripheral Select Option (PSO) for customizable peripheral configurations
  • Power management features for reduced power consumption

The device is also equipped with a range of peripherals that enhance its connectivity and data management capabilities. These include UART, SPI, SPORT interfaces, and a parallel peripheral interface (PPI) that facilitates direct connection to external devices such as sensors, actuators, and other data acquisition modules.

For developers, the ADSP-BF533SBST400 is supported by an extensive set of development tools, including the CrossCore Embedded Studio (CCES) and VisualDSP++ IDEs, which provide a comprehensive environment for code development, debugging, and performance analysis.

In summary, the ADSP-BF533SBST400 from Analog Devices Inc. represents a powerful, flexible solution for demanding signal processing applications, delivering high performance, extensive peripheral support, and ease of development in a compact, power-efficient package.

You May Also Be Interested in

Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Generic
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess