EN
  • EN
  • DE

H1045

Part No H1045
Manufacturer Eaton / Cutler Hammer
Catalog Custom Parts (E - I)
Description Overload Relay Heater 24.2-33.5 FLA Citation Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1226727-H1045
Categories Custom Parts
Manufacturer Eaton / Cutler Hammer
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian H1045 CAD Model

Description

The H1045 is a part manufactured by Eaton/Cutler Hammer, known for their industrial control and power distribution solutions. While specific details on the H1045 are limited, based on Cutler Hammer's product range, it is most likely an industrial circuit breaker or a component within a larger electrical distribution system. Further research is recommended to identify the specific parameters for the application.

Applications

  • Electrical panels in commercial buildings.
  • Motor control centers in industrial facilities.
  • Power distribution systems in manufacturing plants.
  • Protection of electrical circuits in HVAC systems.
  • Circuit protection in renewable energy installations (solar, wind).

Features

  • Overcurrent protection: Protects circuits from damage caused by excessive current flow.
  • Short circuit protection: Quickly interrupts circuits in the event of a short circuit.
  • Thermal-magnetic tripping mechanism: Provides reliable and accurate tripping performance.
  • High interrupting capacity: Safely interrupts high fault currents.
  • Durable construction: Designed to withstand harsh industrial environments.

Benefits

  • Enhanced safety: Protects personnel and equipment from electrical hazards.
  • Reduced downtime: Prevents damage to electrical systems, minimizing downtime and repair costs.
  • Increased reliability: Ensures reliable operation of electrical circuits.
  • Compliance with safety standards: Meets relevant safety standards and regulations.
  • Long service life: Provides a long service life with minimal maintenance.

Additional Details

Given Eaton/Cutler Hammer's focus on power management, the H1045 likely involves electrical protection. Circuit breakers from Eaton provide robust protection against overloads and short circuits, essential for safeguarding electrical equipment and preventing costly downtime. The specific amperage rating and voltage rating of the H1045 would determine the exact applications for which it's suited. For example, a lower amperage rating might be suitable for protecting individual circuits, while a higher rating is needed for main feeder circuits.

You May Also Be Interested in

Panasonic
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Fuji Electric
Lowest to $8.1612

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess