EN
  • EN
  • DE

ADSP-BF532SBST400

Part No ADSP-BF532SBST400
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description Blackfin Embedded Processor / DSP Fixed-Point 16bit 400MHz 176-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Win Source Part Number 173571-ADSP-BF532SBST400
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADSP-BF532
Introduction Date September 17, 1998
ECCN 3A991.a.2
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADSP-BF532SBST400 CAD Model

Description

The ADSP-BF532SBST400 is a high-performance signal processing microcontroller from the renowned manufacturer Analog Devices Inc. This processor is part of the Blackfin family of products, which are known for their exceptional signal processing capabilities, making them ideal for a variety of applications including audio, video, and automotive systems.

Key Features:

  • Core Performance: The ADSP-BF532SBST400 operates at a core frequency of 400 MHz, providing robust processing power for demanding applications.
  • Memory: It includes 148KB of on-chip memory, which is divided into 132KB of instruction SRAM and 16KB of data SRAM, offering ample space for critical code and data storage.
  • Peripheral Set: This microcontroller boasts a rich set of peripherals, including UART, SPI, SPORT, and CAN interfaces, facilitating easy communication with other devices and systems.
  • Power Efficiency: Designed with power-sensitive applications in mind, the ADSP-BF532SBST400 features dynamic power management options to minimize power consumption without sacrificing performance.
  • Programmability: The device supports a variety of programming environments and tools, aiding rapid development and debugging of complex applications.

Applications:

The ADSP-BF532SBST400 is versatile and can be used in a wide range of applications, such as:

  • Industrial control systems
  • Automotive infotainment and audio processing
  • Portable devices and instrumentation
  • Medical imaging and diagnostics
  • Communications infrastructure

Quality and Reliability:

Analog Devices Inc. is committed to providing high-quality products. The ADSP-BF532SBST400 is no exception, meeting stringent industry standards for reliability and performance. It is designed to withstand the demands of both commercial and industrial environments, ensuring long-term operation even under harsh conditions.

Support and Resources:

Developers can access a wealth of resources, including datasheets, technical documentation, application notes, and software tools, directly from the Analog Devices website. Additionally, a dedicated support community is available to assist with any technical queries or challenges that may arise during development.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess