EN
  • EN
  • DE

ADSP-BF532

Part No ADSP-BF532
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Blackfin Embedded Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142257-ADSP-BF532
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF532 CAD Model

Description

The ADSP-BF532 from Analog Devices Inc. is a high-performance, power-efficient, 32-bit processor that is part of the Blackfin family of products. This processor is designed to meet the needs of demanding signal processing applications while balancing both computational performance and power efficiency.

Key Features:

  • High-Performance Signal Processing: The ADSP-BF532 features a dual-MAC state-of-the-art signal processing engine, which makes it ideal for a variety of audio, video, and voice applications.
  • Dynamic Power Management: With its on-chip power management unit, the processor can adjust the voltage and frequency on the fly, ensuring optimal power consumption for the task at hand.
  • Flexible Clocking: The device supports a range of clocking options, enabling designers to choose the best configuration for their specific application requirements.
  • Peripheral Rich: The processor includes a host of integrated peripherals, including UARTs, SPI, SPORTs, and timers, which reduce the need for external components and save board space.
  • On-Chip Memory: ADSP-BF532 provides on-chip scratchpad RAM and ROM, allowing for faster access to critical data and instructions.

Applications:

The ADSP-BF532 is suitable for a wide range of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Audio and Telematics
  • Portable Media Players
  • Networked Audio and Video Processing
  • VoIP and Telephony Solutions

Development Support:

Analog Devices Inc. provides extensive support for the ADSP-BF532, including development tools, reference designs, and technical documentation to accelerate the design process and help engineers bring their products to market faster.

Technical Specifications:

The ADSP-BF532 operates at core frequencies up to 600MHz and offers a performance of up to 1200 MMACS (million multiply-accumulate operations per second). It is available in a 176-lead LQFP package, providing a compact footprint for space-constrained applications.

You May Also Be Interested in

American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.9903 $83.9709
6+ $22.9672 $137.8032
8+ $22.2488 $177.9904
11+ $21.5315 $236.8465
14+ $20.8131 $291.3834
19+ $18.6602 $354.5438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess